location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART1200XLHG uninterruptible power supply (UPS) 1 kVA 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART1200XLHG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART1200XLHG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332116406 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:40:02
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 year product warranty
Long product name Tripp Lite SMART1200XLHG uninterruptible power supply (UPS) 1 kVA 750 W :
The short editorial description of Tripp Lite SMART1200XLHG uninterruptible power supply (UPS) 1 kVA 750 W

SmartPro XL Medical Grade UPS System - Intelligent, line-interactive power management system
More>>>
Tripp Lite SMART1200XLHG uninterruptible power supply (UPS) 1 kVA 750 W:
The official marketing text of Tripp Lite SMART1200XLHG uninterruptible power supply (UPS) 1 kVA 750 W as supplied by the manufacturer

Tripp Lite's SMART 1200XLHG offers medical-grade UPS protection with built-in line-interactive voltage regulation, expandable battery runtime and intelligent monitoring with unattended shutdown capability. UL 60601-1 listed as medical electrical equipment. Built-in isolation transformer with Faraday shield offers full line isolation and removes common mode noise while maintaining full AC surge suppression in all modes. Includes high quality hospital-grade plug and outlets. Resistant to electrostatic discharge. 1000VA power handling capacity supports computers, inter-networking equipment and other critical loads during commercial power failures. External battery connector allows configuration for up to several hours of runtime during power failures by adding one or more external battery packs (BP36V15-2U limit 1 or BP36V42-3U multi-pack compatible). Line interactive voltage regulation corrects brownouts as low as 81V and overvoltages as high as 143V back to normal 120V levels, saving battery reserves for use only during complete power failures. Includes diagnostic LEDs and 2 built-in communications ports (1 USB, 1 DB9) that work with included PowerAlert Software and cabling to provide automatic unattended shutdown of connected network and PC applications.

Short summary description Tripp Lite SMART1200XLHG uninterruptible power supply (UPS) 1 kVA 750 W:
This short summary of the Tripp Lite SMART1200XLHG uninterruptible power supply (UPS) 1 kVA 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART1200XLHG, 1 kVA, 750 W, 60 Hz, 480 J, Taiwan, 10 min

Long summary description Tripp Lite SMART1200XLHG uninterruptible power supply (UPS) 1 kVA 750 W:
This is an auto-generated long summary of Tripp Lite SMART1200XLHG uninterruptible power supply (UPS) 1 kVA 750 W based on the first three specs of the first five spec groups.

Tripp Lite SMART1200XLHG. Output power capacity: 1 kVA, Output power: 750 W, Input frequency: 60 Hz. Typical backup time at full load: 10 min, Typical backup time at half load: 28 min, Battery recharge time: 2 h. Cable length: 72" (1.83 m), Certification: UL1778 (USA, AGSM1200PSR3HG), UL 60601-1, cUL (Canada), Class A. Width: 8.98" (228.1 mm), Depth: 7.52" (191 mm), Height: 12.7" (323.1 mm). Master (outer) case width: 11.4" (289.6 mm), Master (outer) case length: 13.1" (332.7 mm), Master (outer) case height: 17" (431.8 mm)

Features
Output power capacity *
1 kVA
Output power *
750 W
Input frequency *
60 Hz
Surge energy rating
480 J
Country of origin
Taiwan
Battery
Typical backup time at full load
10 min
Typical backup time at half load
28 min
Battery recharge time
2 h
Design
Cable length
72" (1.83 m)
Certification
UL1778 (USA, AGSM1200PSR3HG), UL 60601-1, cUL (Canada), Class A
Weight & dimensions
Width
8.98" (228.1 mm)
Depth
7.52" (191 mm)
Height
12.7" (323.1 mm)
Weight & dimensions
Weight
45.2 lbs (20.5 kg)
Package width
11.4" (289.6 mm)
Package depth
13.1" (332.7 mm)
Package height
17" (431.8 mm)
Package weight
48.3 lbs (21.9 kg)
Logistics data
Master (outer) case width
11.4" (289.6 mm)
Master (outer) case length
13.1" (332.7 mm)
Master (outer) case height
17" (431.8 mm)
Master (outer) case weight
48.3 lbs (21.9 kg)
Quantity per master (outer) case
1 pc(s)
Other features
Output connections
4 NEMA 5-15R-HG
Input connection type
NEMA 5-15P-HG
Dimensions (WxDxH)
7.52 x 9.53 x 12.5" (191 x 242 x 317.5 mm)
Nominal output voltage
120 V
Nominal input voltage
120 V
Operating temperature (T-T)
32 - 104 °F
Brand Image Article code product Stock Price from
Tripp Lite SMART600PSGLCD uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 8 AC outlet(s) Tripp Lite SMART600PSGLCD uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 8 AC outlet(s)
(show image)
SMART600PSGLCD 600VA 360W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART750MX uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 460 W 12 AC outlet(s) Tripp Lite OMNISMART750MX uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 460 W 12 AC outlet(s)
(show image)
OMNISMART750MX 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1500LCDTA uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s) Tripp Lite SMX1500LCDTA uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s)
(show image)
SMX1500LCDTA SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX650A uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 360 W 4 AC outlet(s) Tripp Lite OMNIVSX650A uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 360 W 4 AC outlet(s)
(show image)
OMNIVSX650A OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s) Tripp Lite SU5KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s)
(show image)
SU5KRT3UTF 208V 5000VA 5000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s) Tripp Lite SU5KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s)
(show image)
SU5KRT3UTFMB 208V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART500RT1UN uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 6 AC outlet(s) Tripp Lite SMART500RT1UN uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 6 AC outlet(s)
(show image)
SMART500RT1UN SmartPro 120V 500VA 300W Line-Interactive UPS, 1U, WEBCARDLX, USB, DB9, 6 Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SM2200RMXL2UPN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s) Tripp Lite SM2200RMXL2UPN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s)
(show image)
SM2200RMXL2UPN SmartPro 120V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s) Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s)
(show image)
SMART1000RMX2UN SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUINT1000LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) Tripp Lite SUINT1000LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)
(show image)
SUINT1000LCD2UN SUINT1000LCD2UN 208/230V 1000VA 900W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)