location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART2200VSXL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 2.2kVA 1.6kW Line-Interactive UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial, Gray
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART2200VSXL
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SMART2200VSXL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 2.2 kVA 1600 W
  • - 10 AC outlet(s)
  • - 48 V
  • - Tower White
Guarantee: 2 Years
Long product name Tripp Lite SMART2200VSXL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 10 AC outlet(s) :
The short editorial description of Tripp Lite SMART2200VSXL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 10 AC outlet(s)

SmartPro, 1600W, 2200VA, 120V AC, 60Hz, 20A, 480J
More>>>
Tripp Lite SMART2200VSXL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 10 AC outlet(s):
The official marketing text of Tripp Lite SMART2200VSXL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 10 AC outlet(s) as supplied by the manufacturer

Tripp Lite's SMART 2200VSXL intelligent, line interactive UPS with expandable runtime protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Small footprint, tower UPS system occupies only 106 square inches of floorspace with a height of only 14.25 inches. Large capacity 2200 VA/1600 watt rated UPS system offers 7 minutes runtime at full load and 19 minutes at half load during power failures. Runtime is expandable with optional external battery packs. Line interactive voltage regulation corrects brownouts as low as 79V and overvoltages as high as 147V to fully regulated 120V nominal output for smooth continuous operation of connected equipment. Includes a total of 10 outlets, 3 of which can be individually powered off and back on via software interface to selectively reboot remote equipment or shed less critical loads to extend battery runtime for more critical loads. Includes slot for internal SNMPWEBCARD, plus 2 DB9 and 2 USB enhanced monitoring ports for unattended shutdown, remote control and monitoring of UPS system and power data. Ships in attractive gray color scheme. Compatible with Tripp Lite's PowerAlert and Watchdog service software.

- 2200VA/1600 watt output capacity accommodates a variety of server, networking and telecom devices
- High power density 2.2kVA UPS system occupies only 106 square inches of floorspace with a height of only 14.25 inches
- Compatible with North American 120V/60 Hz power as found in the USA, Canada and Mexico
- Offers 7 minutes runtime with a full load of 2200VA and 19 minutes with a half load of 1100VA
- Runtime is expandable with BP48V24-2U (limit 1), BP48V60RT-3U (multi-pack compatible) and BP48V27-2US (multi-pack compatible) external battery packs
- Line interactive voltage regulation corrects severe brownouts and overvoltages from 79 to 147v back to normal 120v levels without using battery power
- 10 total outlets (7 NEMA5-15R; 2 NEMA5-15/20R; 1 L5-20R)
- Includes NEMA 5-20P straight blade 20 amp input plug connection
- Notification of system status via 5 LEDs and multi-function audible alarms
- Included PowerAlert Software provides e-mail notification of power problems and the simultaneous automatic unattended shutdown of multiple servers
- 4 built-in communications ports (2-DB9, 2-USB) for remote monitoring and unattended shutdown
- Slot for SNMP/web card (part#: SNMPWEBCARD) and environmental sensor (part#: ENVIROSENSE) for remote communications in large IP environments
- Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again
- Communication ports support on battery, low battery, power restored, AC line voltage, DC battery voltage, load percentage, battery charge current, battery capacity, internal UPS temperature and line frequency status messaging. Interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment
- 3 individual customized load management receptacles can be individually powered off and back on again via software interface to reboot remote equipment or shed less critical loads to extend battery runtime for the most critical equipment
- Built-in Emergency Power Off (EPO) interface supports emergency shutoff in large facilities
- Hot-swappable/user replaceable batteries allow on-site battery replacement without powering off connected equipment
- UPS battery set ships fully assembled and ready for use, no time consuming, connection of individual internal batteries by user is necessary

Short summary description Tripp Lite SMART2200VSXL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 10 AC outlet(s):
This short summary of the Tripp Lite SMART2200VSXL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART2200VSXL, Line-Interactive, 2.2 kVA, 1600 W, 120 V, 120 V, -18 - 8%

Long summary description Tripp Lite SMART2200VSXL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 10 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART2200VSXL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART2200VSXL. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1600 W. AC outlet types: NEMA 5–15R, NEMA L5-20R, Power plug: NEMA 5-20P, AC outlets quantity: 10 AC outlet(s). Battery voltage: 48 V, Typical backup time at full load: 7 min, Typical backup time at half load: 19 min. Form factor: Tower, Product color: White, Cable length: 94.5" (2.4 m). Width: 9.25" (235 mm), Depth: 12" (305 mm), Height: 14.3" (362 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1600 W
Input operation voltage (max) *
120 V
Output operation voltage (max)
120 V
Output voltage regulation
-18 - 8%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
20 A
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA L5-20R
Power plug
NEMA 5-20P
AC outlets quantity
10 AC outlet(s)
USB 2.0 ports quantity
2
Serial ports quantity
2
Battery
Battery voltage
48 V
Typical backup time at full load
7 min
Battery
Typical backup time at half load
19 min
Battery recharge time
4 h
Hot-swap battery
Yes
Replacement battery cartridge
RBC54
Design
Form factor *
Tower
Cable length
94.5" (2.4 m)
Product color *
White
Certification
UL1778, CSA, NOM, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Weight & dimensions
Width
9.25" (235 mm)
Depth
12" (305 mm)
Height
14.3" (362 mm)
Weight
56.7 lbs (25.7 kg)
Package width
14.8" (375 mm)
Package depth
19.8" (502 mm)
Package height
16" (406 mm)
Package weight
63.1 lbs (28.6 kg)
Other features
Non-operating relative humidity (non-condensing)
0 - 95%