location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Gigabit Desktop Network Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SG1005D V4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973020255 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 506800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 19:22:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 Gigabit Auto-Negotiation RJ45 ports, Supports Auto MDI / MDIX
  • - Green Ethernet technology saves the power up to 85%
  • - IEEE 802.3x flow control provides reliable data transfer
  • - Plastic case, desktop or wall-mounting design
  • - Plug and play, no configuration required
Long product name TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black :
The short editorial description of TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black

5 10/100/1000Mbps RJ45 Ports, AUTO Negotiation/AUTO MDI/MDIX, 140 x 88 x 23 mm, 220V/50Hz
More>>>
TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black:
The official marketing text of TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer

What This Product Does
The TP-Link 5-Port Gigabit desktop switch TL-SG1005D provides you an easy way to make the transition to Gigabit Ethernet. Increase the speed of your network server and backbone connections, or make Gigabit to the desktop a reality. Moreover, TL-SG1005D adopts lower power consumption design. With the innovative energy-efficient technology, the TL-SG1005D can save power consumption, making it an eco-friendly solution for your home or office network.

Gigabit Switch
Featured with 5 10/100/1000Mbps ports, TL-SG1005D greatly expands your network capacity, enabling instant large files transferring. So, power users in the home, office, workgroup, or creative production environment can now move large, bandwidth-intensive files faster. Transfer graphics, CGI, CAD, or multimedia files across the network instantly.

Go Green With Your Ethernet
You now have the choice to go green when upgrading to a gigabit network! This new generation TL-SG1005D 5-Port Gigabit Desktop Switch features the latest innovative energy-efficient technologies that can greatly expand your network capacity with much less power. It automatically adjusts power consumption according to the link status and cable length to limit the carbon footprint of your network.

Power down Idle Ports

When a computer or network equipment is off, the corresponding port of a traditional switch will continue to consume considerable amounts of power. The TL-SG1005D can automatically detect the link status of each port and reduce the power consumption of ports that are idle.

Power Budget According to Cable Length

Ideally, shorter cable would use less power because of less power degradation over their length; this is not the case with most devices as they will use the same amount of power across the cable regardless of the length.

Easy to Use
The auto features of this gigabit switch make installation plug and play and hassle-free. No configuring is required. Auto MDI/MDIX eliminate the need for crossover cables. Auto-negotiation on each port senses the link speed of a network device (either 10, 100, or 1000 Mbps) and intelligently adjusts for compatibility and optimal performance.

Short summary description TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black:
This short summary of the TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-SG1005D, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

TP-Link TL-SG1005D. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 8000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
5
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
10G support *
No
Full duplex
Yes
Half duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Data transmission
Switching capacity *
10 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
15000
Design
Rack mounting *
No
Stackable *
No
Product color
Black
LED indicators
Yes
Performance
Compatible operating systems
Microsoft Windows 2000/XP/2003/Vista/2008/7/2012/8/10, MacOS, NetWare, UNIX, Linux
Maximum cable length
3937" (100 m)
Fanless
Yes
Power
Power source *
DC
Power supply included *
No
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
0.6 A
Input voltage
9 V
Power consumption (max)
2.47 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Heat dissipation
8.22 BTU/h
Weight & dimensions
Width
6.5" (165 mm)
Depth
4.25" (108 mm)
Height
1.1" (28 mm)
Packaging data
Quick start guide
Yes
Package width
4.25" (108 mm)
Package depth
5.71" (145 mm)
Package height
3.35" (85 mm)
Package weight
6.35 oz (180 g)
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 21:41:17
Uk has collected 3 expert reviews for TP-Link 5-Port Gigabit Desktop Network Switch and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
artiss.co.uk
Updated:
2014-03-20 05:20:35
I've been needing a switch for some time. As with most people I rely on the ports on the back of my ISP supplied router, but those 4 don't get very far. For some time it's been filled by my desktop PC, NAS, Pogoplug and Solwise Homeplug. Now I have a Rasp...
Bottom line It was cheap, simple to use and has given me a 10x increase in speed accessing certain devices. It only loses a point for its rubbish instructions...
80%
toptenreviews.com
Updated:
2015-10-27 06:40:29
The TP Link TL-SG1005D Gigabit Switch is designed for use both in the home and at the office. With its eight-port design and connection speeds of up to 1,000 Mbps, this device is designed to improve your network server and boost your connection speed and...
0%
Brand Image Article code product Stock Price from
TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray
(show image)
TL-SG1024D V6 24-Port Gigabit Desktop/Rackmount Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Portugal 1 distributor(s)
Danmark 1 distributor(s)
Italia 1 distributor(s)