Tripp Lite logo

Tripp Lite SWIVEL6 surge protector Black 6 AC outlet(s) 120 V

Data-sheet quality:
created/standardized by Icecat
Product views:
108756
Info modified on:
10 Aug 2024, 09:38:39
Guarantee:
Lifetime limited warranty
Long product name Tripp Lite SWIVEL6 surge protector Black 6 AC outlet(s) 120 V:

Protect It! Surge Protector with 6 Rotatable Outlets, Direct-Plug In, 1500 Joules

Tripp Lite SWIVEL6 surge protector Black 6 AC outlet(s) 120 V:

The SWIVEL6 offers reliable surge and line noise protection. Premium features include a compact, direct plug-in design for easy portability, six rotatable outlets for easier plug connection and removal and 1500 joules of surge absorption protection. Diagnostic LEDs alert you to potential wiring or protection faults before connected equipment is damaged. $20,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
- 6 rotatable outlets allow for easier plug connection and removal
- 1500 joules surge suppression rating with EMI/RFI line noise filtering help components perform at their peak (sharper, crisper video; deeper, fuller audio and longer component life spans)
- 2 diagnostic LEDs alert user to protection and grounding status
- High-impact plastic housing (black) stands up to the most demanding environments
- Direct plug-in design converts two outlets into six by pluggin into any wall outlet
- $20,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite SWIVEL6 surge protector Black 6 AC outlet(s) 120 V:

Tripp Lite SWIVEL6, 1500 J, 6 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite SWIVEL6 surge protector Black 6 AC outlet(s) 120 V:

Tripp Lite SWIVEL6. Surge energy rating: 1500 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product color: Black, Material: Plastic, EMI/RFI noise filtering: 20 dB. Weight: 10.2 oz (290 g), Width: 4.33" (110 mm), Depth: 1.8" (45.7 mm). Certification: UL1449, cUL

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.