location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLM609SA surge protector Black, Yellow 6 AC outlet(s) 120 V 106.3" (2.7 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 6-Outlet Industrial Safety Surge Protector, 9-ft. Cord, 1500 Joules, Cord Wrap, Hang Holes
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLM609SA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140098 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite TLM609SA surge protector Black, Yellow 6 AC outlet(s) 120 V 106.3" (2.7 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1500 J 6 AC outlet(s) NEMA 5-15R 120 V
  • - Cable length: 106.3" (2.7 m)
  • - 20 dB
  • - Black, Yellow
Guarantee: Lifetime Limited Warranty
Long product name Tripp Lite TLM609SA surge protector Black, Yellow 6 AC outlet(s) 120 V 106.3" (2.7 m) :
The short editorial description of Tripp Lite TLM609SA surge protector Black, Yellow 6 AC outlet(s) 120 V 106.3" (2.7 m)

Protect It! 6-Outlet Industrial Safety Surge Protector, 9-ft. Cord, 1500 Joules, Cord Wrap, Hang Holes
More>>>
Tripp Lite TLM609SA surge protector Black, Yellow 6 AC outlet(s) 120 V 106.3" (2.7 m):
The official marketing text of Tripp Lite TLM609SA surge protector Black, Yellow 6 AC outlet(s) 120 V 106.3" (2.7 m) as supplied by the manufacturer

This Tripp Lite surge suppressor is designed to provide safe, reliable surge protection in harsh environments. A high 1500 joule rating can protect connected equipment against even the strongest surges. 6 outlets protect connected equipment against damaging surges, spikes and line noise. Convenient transformer outlets accommodate multiple transformers without blocking other outlets. A 9 ft. grounded cord with integrated cord clip reaches distant outlets. A lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Breaker protects against dangerous system overload. Protected LED confirms that connected equipment is being protected. 4 safety covers shield unused outlets from debris and accidental contact. A rugged metal case stands up to the harshest environments. Built-in cord wrap with hang holes provides convenient cord management. Integrated keyhole slots on bottom panel provide convenient wall/desk mounting. Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $50,000 and for life! As an added safety feature, the surge suppressor's bright yellow color alerts you and others that power cords and tools are in use.

Short summary description Tripp Lite TLM609SA surge protector Black, Yellow 6 AC outlet(s) 120 V 106.3" (2.7 m):
This short summary of the Tripp Lite TLM609SA surge protector Black, Yellow 6 AC outlet(s) 120 V 106.3" (2.7 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLM609SA, 1500 J, 6 AC outlet(s), NEMA 5-15R, 120 V, 60 Hz, Black, Yellow

Long summary description Tripp Lite TLM609SA surge protector Black, Yellow 6 AC outlet(s) 120 V 106.3" (2.7 m):
This is an auto-generated long summary of Tripp Lite TLM609SA surge protector Black, Yellow 6 AC outlet(s) 120 V 106.3" (2.7 m) based on the first three specs of the first five spec groups.

Tripp Lite TLM609SA. Surge energy rating: 1500 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5-15R. Product color: Black, Yellow, EMI/RFI noise filtering: 20 dB, Country of origin: China. Cable length: 106.3" (2.7 m), Weight: 2.71 lbs (1.23 kg), Width: 3.07" (78 mm). Certification: cULus. Package width: 2.4" (61 mm), Package depth: 7" (177.8 mm), Package height: 16.1" (408.9 mm)

Power
Surge energy rating *
1500 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5-15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Features
Product color *
Black, Yellow
EMI/RFI noise filtering
20 dB
Country of origin
China
Technical details
Weight (imperial)
2.71 lbs
Compliance certificates
RoHS
Weight & dimensions
Weight
2.71 lbs (1.23 kg)
Cable length *
106.3" (2.7 m)
Width
3.07" (78 mm)
Depth
1.61" (40.9 mm)
Height
16" (405.6 mm)
Certificates
Certification
cULus
Indication
LED indicators
Yes
Packaging data
Package width
2.4" (61 mm)
Package depth
7" (177.8 mm)
Package height
16.1" (408.9 mm)
Package weight
3.2 lbs (1.45 kg)
Other features
Dimensions (WxDxH)
3.07 x 1.61 x 16" (77.9 x 40.8 x 405.6 mm)
Input connections
NEMA 5-15P
Package length
2.7" (6.85 cm)
Logistics data
Master (outer) case width
7.5" (190.5 mm)
Master (outer) case length
13.8" (350.5 mm)
Master (outer) case height
16.6" (421.6 mm)
Master (outer) case weight
19.4 lbs (8.8 kg)
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332140095
Country Distributor
United States 2 distributor(s)