location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB - Cat5 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB over Cat5 Extender Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U007-40M
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:54:34
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-year limited warranty
Long product name Tripp Lite USB - Cat5 interface cards/adapter :
The short editorial description of Tripp Lite USB - Cat5 interface cards/adapter

USB over Cat5 Extender Kit
More>>>
Tripp Lite USB - Cat5 interface cards/adapter:
The official marketing text of Tripp Lite USB - Cat5 interface cards/adapter as supplied by the manufacturer

Tripp Lite's USB 1.1 over Cat5 Extender Kit allows you to connect your computer to a USB 1.1 peripheral up to 150 feet away using ordinary Cat5/Cat5e/Cat6 cable. The transmitter and receiver kit is bus-powered, so no external power supply is required. Plug-and-play; no software or drivers needed. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases


- Locate a USB 1.1 peripheral up to 150 feet from your computer
- Bus Powered - no additional AC adapters required
- Uses readily available Cat5/Cat5e/Cat6 cable ( not included )
- Transfer rates of 1.5Mbps to 12Mbps
- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite USB - Cat5 interface cards/adapter:
This short summary of the Tripp Lite USB - Cat5 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB - Cat5, USB A (x2); RJ45 (x2), Black, Activity, CE, FCC, 2 pc(s), 1574.8" (40 m)

Long summary description Tripp Lite USB - Cat5 interface cards/adapter:
This is an auto-generated long summary of Tripp Lite USB - Cat5 interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite USB - Cat5. Connector(s): USB A (x2); RJ45 (x2). Product color: Black, LED indicators: Activity, Certification: CE, FCC. Quantity per pack: 2 pc(s). Cable length: 1574.8" (40 m)

Ports & interfaces
Connector(s)
USB A (x2); RJ45 (x2)
Design
Product color
Black
LED indicators
Activity
Certification
CE, FCC
Technical details
Compliance certificates
RoHS
Packaging data
Quantity per pack
2 pc(s)
Other features
Cable length
1574.8" (40 m)
Country Distributor
United Kingdom 1 distributor(s)