location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X2301 LED display 23" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2301
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM914AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP X2301 LED display 23" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23" LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 3 ms 250 cd/m² 1000:1
Long product name HP X2301 LED display 23" 1920 x 1080 pixels Full HD Black :
The short editorial description of HP X2301 LED display 23" 1920 x 1080 pixels Full HD Black

X2301 - 23", 1920 x 1080, 1000:1 static, 8000000:1 dynamic, 250 cd/m², 3ms, 3501g, Black
More>>>
HP X2301 LED display 23" 1920 x 1080 pixels Full HD Black:
The official marketing text of HP X2301 LED display 23" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The dazzling, power-performing HP x2301 23-inch diagonal LED monitor with a striking design is sure to attract attention. Take in the beauty of this micro thin monitor while enjoying the high screen performance and environmental features.

A Jewel of a Monitor
- From the translucent aquamarine base and micro-thin profile (0.39 inch deep), to the brushed, anodized aluminum accents, the HP x2301 monitor is an eye-catching digital centerpiece with VGA, DVI-D and HDMI connectivity.

Captivating Performance
- The HP x2301 monitor is built to perform beautifully with 8,000,000:1 Dynamic Contrast Ratio, Full HD 1920 X 1080 resolution, 3ms response time, BrightView technology and 72% color gamut.

Designed to Reduce our Impact
- ENERGY STAR 5.0 qualified, EPEAT Silver registered, and China Energy Label (Grade 1), the x2301 includes: Mercury-free LED backlighting, Arsenic-free display glass, recyclable plastics and recyclable packaging.

Short summary description HP X2301 LED display 23" 1920 x 1080 pixels Full HD Black:
This short summary of the HP X2301 LED display 23" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP X2301, 23", 1920 x 1080 pixels, Full HD, LED, 3 ms, Black

Long summary description HP X2301 LED display 23" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP X2301 LED display 23" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP X2301. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 3 ms, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
3 ms
Supported graphics resolutions
720 x 400, 1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
80000000:1
Pixel pitch
0.00984 x 0.00984" (0.25 x 0.25 mm)
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Country of origin
China
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
No
Panel mounting interface
No
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
LED indicators
Power
Power
Power consumption (standby) *
0.5 W
Power consumption (max)
30 W
Weight & dimensions
Width (without stand)
21.7" (552.1 mm)
Depth (without stand)
5.46" (138.6 mm)
Height (without stand)
15.7" (399.7 mm)
Weight (without stand)
7.72 lbs (3.5 kg)
Packaging data
Package width
23.4" (594.1 mm)
Package depth
6.69" (169.9 mm)
Package height
18.5" (468.8 mm)
Package weight
12.1 lbs (5.5 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:39:00
Uk has collected 12 expert reviews for HP X2301 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
uk.hardware.info
Updated:
2014-01-24 01:14:33
The monitor will always remain the main focal point of a PC, no matter if you're a casual user, die-hard overclocker or hardware enthusiast. It's the component you will be staring at the most. The market for computer screens became quite rich in 2012, w...
0%
chip.com.my
Updated:
2016-12-01 07:17:40
Describe the HP x2301 Micro Thin LED Backlit Monitor here. Ready? 1) It's micro thin. 2) It looks pretty. 3) It displays prettily. 4) It looks pretty. 5) It looks pretty. 6) Oh my, it looks really darn pretty.And that, as first impressions go, is the gran...
Good Bright, crisp display, Gorgeous slim design, Accessible menu and connectivity...
Bad Screen rather reflective, View angle rather narrow...
Bottom line The HP x2301 may have a few minor display niggles — the viewing angles and somewhat reflective screen, for example — but with it you get a slim, space-saving monitor that looks fantastic and stylish, and not to mention being able to provide some crisp, b...
0%
macworld.com
Updated:
2013-02-14 05:38:58
Photograph by Robert CardinLaptops and tablets seem to get most of the attention these days—after all, they’re great for working on the run. But once you settle down at your desk, it’s nice to stretch out with the generous real estate that only a wides...
Good Striking design...
Bad Mediocre screen performance...
60%
pcworld.com_techhive.com
Updated:
2013-02-14 05:38:58
The glossy-screened HP x2301, with its dark gray bezel, aluminum trim, and green-tinted translucent base, is certainly out to make an impression. Unfortunately, this 23-inch monitor’s performance isn’t nearly as impressive as its design. Unlike the sig...
Good Striking design...
Bad Mediocre screen performance...
Bottom line The x2301 stands out with its striking translucent base and glossy screen, but its viewing angle and screen uniformity are mediocre...
60%
pcmag.com
Updated:
2013-02-14 05:38:58
With the HP x2301 ($249.99 direct) you don't get much in the way of extra features, but this 23-inch TN monitor will add a touch of style to your workspace without taking up much room. If you're looking for premium performance, look elsewhere; the x2301 d...
Good Stylish design. Thin, space-saving profile. Good color, motion, and small text quality.
Bad Narrow viewing angles. Tilt-only stand. So-so grayscale performance...
Bottom line The HP x2301 is a razor thin 23-inch LCD monitor that will dress up even the dreariest of desktops. It does a good job of displaying small text and delivers evenly saturated colors and artifact-free video but has trouble displaying light and dark steps o...
60%
Digitaltrends.com
Updated:
2013-02-14 05:39:00
The HP x2301 LED Micro Thin monitor looks thin enough to belong on a laptop, but manages not to sacrifice picture quality for its unique industrial design.While the TV industry has been busy hammering, slicing and shaving TVs down to inconceivably thin...
Good Incredibly thin display panel, Sharp, colorful picture, Effective antiglare coating, Practical base-mounted buttons, connections, Low power consumption...
Bad Little room for adjustment, no VESA mounts, Sometimes quirky interface...
Bottom line While it can’t match the viewing angle or contrast of pricier monitors with IPS panels, the x2301 will make a majority of users extremely happy for the $249 price tag...
85%