location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD-3110 webcam 1280 x 720 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD-3110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK357AA#ABB
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 432381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP HD-3110 webcam 1280 x 720 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1280 x 720 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip/Stand
  • - Black
Long product name HP HD-3110 webcam 1280 x 720 pixels USB 2.0 Black :
The short editorial description of HP HD-3110 webcam 1280 x 720 pixels USB 2.0 Black

HP HD-3110 Webcam
More>>>
HP HD-3110 webcam 1280 x 720 pixels USB 2.0 Black:
The official marketing text of HP HD-3110 webcam 1280 x 720 pixels USB 2.0 Black as supplied by the manufacturer

- With the HP Webcam HD-3110 you can effortlessly share photos and videos, chat face to face with family and friends over the internet, and do it all in fabulous HD quality.
- Get superb performance in 720P at up to 30 fps in HD resolution with the HP Autofocus Webcam HD-3110, whatever the time of day. HP TrueVision delivers improved low-light video performance, while adaptive lighting adjusts for changing light.
- The 16x9 widescreen means no one is left out, and a range of software increases the fun. Take videos and photos with ArcSoft Webcam Companion 3, use Magic-I Visual Effects 2 to add fun frames and special effects, then edit the results with ShowBiz.
- Capture and show videos and photos to your friends and family, or share them with everyone on YouTube. They'll be impressed by the 5MP still photo quality.
- The 1,52 m.USB cable makes setting up more flexible. Then connect with the world via the four leading instant messaging systems, including AIM™, Skype®, Windows Live Messenger, and Yahoo!® Messenger. Facetracking keeps focus where you want it.
- With digital zoom, live video resolution support of up to 30 fps, and extensive tilt and pan, you won't miss any action. HP Instant Image Capture, HP Instant Chat Button and HP Instant Video offer full functionality to your fingers.

Short summary description HP HD-3110 webcam 1280 x 720 pixels USB 2.0 Black:
This short summary of the HP HD-3110 webcam 1280 x 720 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD-3110, 1280 x 720 pixels, 30 fps, 720p, 5 MP, USB 2.0, Black

Long summary description HP HD-3110 webcam 1280 x 720 pixels USB 2.0 Black:
This is an auto-generated long summary of HP HD-3110 webcam 1280 x 720 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

HP HD-3110. Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps, Supported video modes: 720p. Interface: USB 2.0, Product color: Black, Mounting type: Clip/Stand. Weight: 3.53 oz (100 g)

Performance
Maximum video resolution *
1280 x 720 pixels
Maximum frame rate
30 fps
Supported video modes
720p
Photo feature
Yes
Maximum interpolated image resolution
5 MP
Snapshot button
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Design
Product color *
Black
Mounting type *
Clip/Stand
Built-in flash *
No
USB powered
Yes
Weight & dimensions
Weight
3.53 oz (100 g)
System requirements
Internet connection required
Yes
Other features
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:07:54
Uk has collected 1 expert review for HP HD-3110 webcam 1280 x 720 pixels USB 2.0 Black and the rating is 88 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
88%
Source Review comments Score
toptenreviews.com
Updated:
2013-01-01 03:07:54
As we stated in our side-by-side comparison of today’s top webcams, there are several points to consider when you're looking for a web cam. The HP Webcam HD-3110 offers each of the all-around features and tools we were searching for – including high-de...
Good The web cam provides several tools for video and image editing as well as highquality recording...
Bad HP offers a oneyear warranty on their webcams whereas other companies offer up to three years.
Bottom line One of the top-rated web cameras available; it is reliable, easy to use and provides a number of features and tools...
88%