location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 3300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5F63AA#ABB
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 402067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1280 x 720 pixels
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip/Stand
  • - Black
Guarantee: 1 year limted
Long product name HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black :
The short editorial description of HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black

HP HD 3300 Webcam
More>>>
HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black:
The official marketing text of HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black as supplied by the manufacturer






Short summary description HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black:
This short summary of the HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD 3300, 1280 x 720 pixels, 720p, USB 2.0, Black, Clip/Stand, 0 - 30°

Long summary description HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black:
This is an auto-generated long summary of HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

HP HD 3300. Maximum video resolution: 1280 x 720 pixels, Supported video modes: 720p. Interface: USB 2.0, Product color: Black, Mounting type: Clip/Stand. Weight: 2.19 oz (62 g)

Performance
Maximum video resolution *
1280 x 720 pixels
Supported video modes
720p
Photo feature
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product color *
Black
Mounting type *
Clip/Stand
Built-in flash *
No
Design
USB powered
Yes
Tilt angle range
0 - 30°
Pan range
0 - 360°
Weight & dimensions
Weight
2.19 oz (62 g)
System requirements
Internet connection required
Yes
Other features
USB required
Yes