location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XG825AA Digital signage flat panel 42" 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XG825AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XG825AA#ABB show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 384153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 10:28:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP XG825AA Digital signage flat panel 42" 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 42" 1920 x 1080 pixels 700 cd/m²
  • - 9 ms
  • - Ethernet LAN
Guarantee: Three years parts, labor, and on-site service. 24-hour, 90-day, toll-free technical support. Certain restrictions and exclusions apply. For details, contact HP Customer Support.
Long product name HP XG825AA Digital signage flat panel 42" 700 cd/m² Full HD Black :
The short editorial description of HP XG825AA Digital signage flat panel 42" 700 cd/m² Full HD Black

HP LD4210 42-inch LCD Digital Signage Display
More>>>
HP XG825AA Digital signage flat panel 42" 700 cd/m² Full HD Black:
The official marketing text of HP XG825AA Digital signage flat panel 42" 700 cd/m² Full HD Black as supplied by the manufacturer






Short summary description HP XG825AA Digital signage flat panel 42" 700 cd/m² Full HD Black:
This short summary of the HP XG825AA Digital signage flat panel 42" 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP XG825AA, Digital signage flat panel, 42", 1920 x 1080 pixels

Long summary description HP XG825AA Digital signage flat panel 42" 700 cd/m² Full HD Black:
This is an auto-generated long summary of HP XG825AA Digital signage flat panel 42" 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

HP XG825AA. Product design: Digital signage flat panel. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black

Display
Display diagonal *
42"
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Response time
9 ms
Contrast ratio (typical)
1200:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0191 x 0.0191" (0.485 x 0.485 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Supported graphics resolutions
1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Ports & interfaces
HDMI ports quantity *
1
DisplayPorts quantity *
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product color *
Black
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
250 W
Power
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
38.1" (967.1 mm)
Depth
4.87" (123.7 mm)
Height
22" (559.8 mm)
Weight
41 lbs (18.6 kg)
Width (with stand)
38.1" (967.1 mm)
Depth (with stand)
10.2" (258.6 mm)
Height (with stand)
25" (635 mm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
AC (power) in
Yes
Aspect ratio
16:9
Audio output
Yes
Cable lock slot
Yes
Digital vertical frequency
56 - 61 Hz
Headphone outputs
2
LED indicators
Yes
Power LED
Yes
Stand-by LED
Yes
USB 2.0 ports quantity
1
Built-in camera
No
Plug and Play
Yes