location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H2P31AA mouse Ambidextrous RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2P31AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2P31AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 385397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP H2P31AA mouse Ambidextrous RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3 Works on any surface
  • - Power source: Batteries
Guarantee: 2 year limited
Long product name HP H2P31AA mouse Ambidextrous RF Wireless Optical :
The short editorial description of HP H2P31AA mouse Ambidextrous RF Wireless Optical

2.4GHz Wireless Optical (Alexandre Hercovitch Special Edition) Mobile Mouse
More>>>
HP H2P31AA mouse Ambidextrous RF Wireless Optical:
The official marketing text of HP H2P31AA mouse Ambidextrous RF Wireless Optical as supplied by the manufacturer

- The special edition HP 2.4 GHz Wireless Optical Mobile Mouse designed by Brazilian designer Alexandre Herchcovitch is packed with 2.4 GHz wireless technology for a tangle-free connection, even from further away! The optical sensor works on many surfaces, while the symmetrical design is easy to hold.
- Stay better connected with advanced 2.4 GHz wireless technology. It offers less interference, a longer range of operation and no wires to tangle, so you can work and play from further away.
- This wireless mouse comes in fashionable style and has an optical sensor that lets you travel, work and play with confidence. From laps to airport lounges and beyond, the adjustable sensitivity works on many surfaces.
- You'll never lose a receiver again! The micro-receiver is so small, that you can store it inside the mouse, or leave it conveniently plugged into your notebook.
- With rubber sides and a special symmetrical design, you'll always have a comfortable and secure grip, no matter if you're right or lefthanded.
- Scroll up, down, left and right, always smoothly and in control. The secret is in the scroll wheel's special middle rubber trim.

Short summary description HP H2P31AA mouse Ambidextrous RF Wireless Optical:
This short summary of the HP H2P31AA mouse Ambidextrous RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP H2P31AA, Ambidextrous, Optical, RF Wireless

Long summary description HP H2P31AA mouse Ambidextrous RF Wireless Optical:
This is an auto-generated long summary of HP H2P31AA mouse Ambidextrous RF Wireless Optical based on the first three specs of the first five spec groups.

HP H2P31AA. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Works on any surface

Mouse
Number of scroll wheels
1
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Surface coloration
Image
Ergonomics
Works on any surface
Yes
Plug and Play
Yes
Power
Power source *
Batteries
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
3.03 oz (86 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
User guide
Yes
Other features
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wireless
Logistics data
Country of origin
China