location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H1000 Headphones Wired In-ear Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2C23AA#ABB show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 389382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:55:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP H1000 Headphones Wired In-ear Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Music In-ear Headphones
  • - Wired
  • - Intraaural Earbuds
Long product name HP H1000 Headphones Wired In-ear Music Black :
The short editorial description of HP H1000 Headphones Wired In-ear Music Black

HP H1000 In-Ear Headphones
More>>>
HP H1000 Headphones Wired In-ear Music Black:
The official marketing text of HP H1000 Headphones Wired In-ear Music Black as supplied by the manufacturer




Short summary description HP H1000 Headphones Wired In-ear Music Black:
This short summary of the HP H1000 Headphones Wired In-ear Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP H1000, Wired, Music, 0.494 oz (14 g), Headphones, Black

Long summary description HP H1000 Headphones Wired In-ear Music Black:
This is an auto-generated long summary of HP H1000 Headphones Wired In-ear Music Black based on the first three specs of the first five spec groups.

HP H1000. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Weight: 0.494 oz (14 g). Product color: Black

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Product color *
Black
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphones
Intraaural headphones type
Earbuds
Microphone
Microphone type *
Not available
Weight & dimensions
Weight
0.494 oz (14 g)
Packaging content
Extra earbuds
Yes
Other features
Headphone connectivity
3.5 mm
Interface
3.5mm
Country Distributor
Polska 1 distributor(s)