location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ap 5000 E7400 2.8 GHz 15" Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ap
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ap5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3C42EA#ABB
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 425556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ap 5000 E7400 2.8 GHz 15" Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15"
  • - Touchscreen
  • - Intel® Core™2 Duo 2.8 GHz 3 MB
  • - DDR2 SDRAM 3 GB
  • - SSD 120 GB
  • - Microphone in
  • - 130 W
Guarantee: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP ap 5000 E7400 2.8 GHz 15" Touchscreen :
The short editorial description of HP ap 5000 E7400 2.8 GHz 15" Touchscreen

ap5000 All-in-One Point of Sale System - Intel® Core™2 Duo E7400 2.80GHz, 3GB 800MHz DDR2 SDRAM, 120GB SSD, 38.1cm (15") touchscreen, Intel GMA 3000, FreeDOS
More>>>
HP ap 5000 E7400 2.8 GHz 15" Touchscreen:
The official marketing text of HP ap 5000 E7400 2.8 GHz 15" Touchscreen as supplied by the manufacturer

The HP ap5000 All-in-One POS System offers easy implementation within your existing retail ecosystem, is available with your choice of OS and Intel® processor, and is backed by a three-year standard limited warranty.

Eliminate the guesswork
- Everything you need to get started, in an all-in-one form factor, is in the box: the CPU, a 38,1 cm (15") diagonal resistive touchscreen display, magnetic stripe reader, and two-line customer facing display.

Customized, worry-free hardware
- Once you’re up and running, you shouldn’t spend any time thinking about your POS hardware. Choose from pre-defined configurations of memory, Intel processor, and storage, including a Solid State Drive option.

Ruggedized for retail
- The durable steel chassis has been tested to withstand the prolonged wear and tear typical in retail. The touchscreen display is liquid- and dust-resistant. Use fingertips, fingernails, a stylus or credit card edge.

Short summary description HP ap 5000 E7400 2.8 GHz 15" Touchscreen:
This short summary of the HP ap 5000 E7400 2.8 GHz 15" Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP ap 5000, 15", Intel® Core™2 Duo, E7400, 2.8 GHz, 3 MB, Intel® Q965 Express

Long summary description HP ap 5000 E7400 2.8 GHz 15" Touchscreen:
This is an auto-generated long summary of HP ap 5000 E7400 2.8 GHz 15" Touchscreen based on the first three specs of the first five spec groups.

HP ap 5000. Display diagonal: 15". Processor family: Intel® Core™2 Duo, Processor model: E7400, Processor frequency: 2.8 GHz. Internal memory: 3 GB, Internal memory type: DDR2 SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 120 GB, Storage media: SSD, SSD capacity: 120 GB. Graphics card manufacturer: Intel, Graphics card: GMA 3000

Display
Display diagonal *
15"
Touchscreen *
Yes
Processor
Processor family *
Intel® Core™2 Duo
Processor model *
E7400
Processor frequency
2.8 GHz
Processor cache
3 MB
Motherboard chipset
Intel® Q965 Express
Memory
Internal memory *
3 GB
Internal memory type
DDR2 SDRAM
Memory clock speed
800 MHz
Storage
Total storage capacity *
120 GB
Storage media *
SSD
SSD capacity
120 GB
Graphics
Graphics card manufacturer
Intel
Graphics card
GMA 3000
Multimedia
Audio system
HD
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity
5
VGA (D-Sub) ports quantity
1
Line-out
Yes
Microphone in
Yes
Parallel ports quantity
1
RS-232 ports
3
PS/2 ports quantity
1
DC-in jack
Yes
Software
Operating system installed *
FreeDOS
Power
Power supply
130 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Weight
24.5 lbs (11.1 kg)
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
15.8 x 9.33 x 12.4" (401 x 237 x 315 mm)
Networking features
Gigabit Ethernet