location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BR367AA#ABB loudspeaker 1-way Black Wired 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR367AA#ABB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR367AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162314078
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 421438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Oct 2019 15:33:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP BR367AA#ABB loudspeaker 1-way Black Wired 2 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 W 1-way 2.0 channels
  • - Number of drivers: 2 150 - 20000 Hz
  • - USB connectivity
  • - Plastic
  • - Black
Guarantee: 2 Years
Long product name HP BR367AA#ABB loudspeaker 1-way Black Wired 2 W :
The short editorial description of HP BR367AA#ABB loudspeaker 1-way Black Wired 2 W

2W RMS, 150 – 20000 Hz, 0.5kg, USB, 3.5mm jack, Black
More>>>
HP BR367AA#ABB loudspeaker 1-way Black Wired 2 W:
The official marketing text of HP BR367AA#ABB loudspeaker 1-way Black Wired 2 W as supplied by the manufacturer

Lightweight and elegant, HP Multimedia Speakers 2.0 produce crisp, clear sound – perfect for listening to all your music, playing games and watching movies. Just plug it into the USB, and play!

- HP Multimedia Speakers 2.0 are elegant and compact but give you fantastic digital stereo sound – perfect for all your music, video and games. Know you’re getting great audio quality and the best in lightweight design.
- With HP Multimedia Speakers 2.0, there’s no need for a power adapter. When you want to listen to your music, watch movies or play games on your notebook, just plug it in to the USB portal and play – what could be easier?
- When you listen to music, you want ultra clear, crisp sound with a rich, deep bass. Get the audio quality your music deserves and share it with your friends, on HP Multimedia Speakers 2.0. They may be compact in size – but they’re huge on sound.

Why have speakers which take up valuable space? HP Multimedia Speakers 2.0 not only give you the superior sound quality you want, they are perfectly compact. Their lightweight, elegant design saves space and looks good – wherever you place them.

Short summary description HP BR367AA#ABB loudspeaker 1-way Black Wired 2 W:
This short summary of the HP BR367AA#ABB loudspeaker 1-way Black Wired 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP BR367AA#ABB, 1-way, 2.0 channels, Wired, 2 W, 150 - 20000 Hz, Black

Long summary description HP BR367AA#ABB loudspeaker 1-way Black Wired 2 W:
This is an auto-generated long summary of HP BR367AA#ABB loudspeaker 1-way Black Wired 2 W based on the first three specs of the first five spec groups.

HP BR367AA#ABB. Recommended usage: PC. Speaker type: 1-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 2 W, Frequency range: 150 - 20000 Hz. Product color: Black

Loudspeakers
Speaker type *
1-way
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
2
Audio
RMS rated power *
2 W
Frequency range
150 - 20000 Hz
Signal-to-Noise Ratio (SNR)
70 dB
Performance
Recommended usage *
PC
Product color *
Black
Performance
Housing material
Plastic
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphone connectivity
3.5 mm
Power
Power source type
USB
Weight & dimensions
Weight
17.6 oz (500 g)
Other features
Equalizer
No
USB required
Yes
Country Distributor
Polska 1 distributor(s)