HPE logo

HPE SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch

Article code:
Icecat Product ID:
Data-sheet quality:
created by HPE
Product views:
59616
Info modified on:
14 Mar 2024, 17:33:39
Long product name HPE SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch:

HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch

Short summary description HPE SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch:

HPE SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch

Long summary description HPE SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch:

HPE SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.