HP logo

HP 65W Smart AC power adapter/inverter Indoor Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198940
Info modified on:
10 Jul 2023, 20:08:57
Long product name HP 65W Smart AC power adapter/inverter Indoor Black:

HP 65W Smart AC Adapter

HP 65W Smart AC power adapter/inverter Indoor Black:

Power when and where you need it. Keep one on your desk, one at home or always with you in your HP notebook case and save your batteries for the road.

• Power your notebook and charge at the same time so it’s ready to hit the road the moment you are


• Certified to work with HP notebooks, safeguarding your investment against power surges even those caused by lightning strikes


• Lightweight and compact fitting neatly in your HP notebook case and compatible with all 65W HP notebooks

Short summary description HP 65W Smart AC power adapter/inverter Indoor Black:

HP 65W Smart AC, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, AC-to-DC

Long summary description HP 65W Smart AC power adapter/inverter Indoor Black:

HP 65W Smart AC. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Cables included: AC, Package width: 7.24" (184 mm), Package depth: 9.13" (232 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.