Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Storage drive Tape Cartridge Black
- - Data storage type: DAT 2:1
- - Native capacity: 20 GB Compressed capacity: 40 GB
- - Mean time between failures (MTBF): 1000000 h
Long product name HPE StorageWorks DAT 40 Storage drive Tape Cartridge 20 GB
:
40GB, DDS format DAT Gen-4 (DDS-4), USB 2.0
The short editorial description of HPE StorageWorks DAT 40 Storage drive Tape Cartridge 20 GB
40GB, DDS format DAT Gen-4 (DDS-4), USB 2.0
More>>>
Short summary description HPE StorageWorks DAT 40 Storage drive Tape Cartridge 20 GB:
This short summary of the HPE StorageWorks DAT 40 Storage drive Tape Cartridge 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.
HPE StorageWorks DAT 40, Storage drive, Tape Cartridge, 2:1, DAT, Partial response maximum likelihood, Black
Long summary description HPE StorageWorks DAT 40 Storage drive Tape Cartridge 20 GB:
This is an auto-generated long summary of HPE StorageWorks DAT 40 Storage drive Tape Cartridge 20 GB based on the first three specs of the first five spec groups.
HPE StorageWorks DAT 40. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 20 GB, Compressed capacity: 40 GB, Drive device, buffer size: 8 MB. Burst transfer rate: 40 MB/s, Sustained data transfer rate (compressed): 6.4 MB/s, Sustained data transfer rate (native): 3.2 MB/s. Quantity per pack: 1 pc(s). Host interface: USB 2.0