location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq LA1956x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9S75AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 27 W
Guarantee: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. Consult HP Customer Service for details. For details, contact HP Customer Support.
Long product name HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels :
The short editorial description of HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels

HP Compaq LA1956x 19-inch LED Backlit LCD Monitor
More>>>
HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels:
The official marketing text of HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels as supplied by the manufacturer






Short summary description HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels:
This short summary of the HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq LA1956x, 19", 1280 x 1024 pixels, LED, 5 ms

Long summary description HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels:
This is an auto-generated long summary of HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

HP Compaq LA1956x. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.0116 x 0.0116" (0.294 x 0.294 mm)
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Country of origin
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Ergonomics
Height adjustment *
No
Swiveling
Yes
Swivel angle range
-180 - 180°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
27 W
Power consumption (standby) *
0.5 W
Power consumption (max)
35 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
16.4" (417 mm)
Depth (with stand)
7.56" (192 mm)
Height (with stand)
19.1" (486 mm)
Weight (with stand)
9.92 lbs (4.5 kg)
Width (without stand)
16.4" (417 mm)
Depth (without stand)
1.85" (47 mm)
Height (without stand)
13.7" (347 mm)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No