HPE logo

HPE ProCurve 2510-48G Managed L2 1U Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39453
Info modified on:
23 Jul 2024, 12:24:22
Guarantee:
Lifetimefor as long as you own the product, with next-business-day advance replacement (available in most countries)
Long product name HPE ProCurve 2510-48G Managed L2 1U Black:

HP ProCurve Switch 2510G-48

Short summary description HPE ProCurve 2510-48G Managed L2 1U Black:

HPE ProCurve 2510-48G, Managed, L2, Full duplex, Rack mounting, 1U

Long summary description HPE ProCurve 2510-48G Managed L2 1U Black:

HPE ProCurve 2510-48G. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8000 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.