location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X6000 mouse Ambidextrous RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X6000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2L62AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 351430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP X6000 mouse Ambidextrous RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical
  • - Ambidextrous RF Wireless 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
Guarantee: One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP X6000 mouse Ambidextrous RF Wireless Optical :
The short editorial description of HP X6000 mouse Ambidextrous RF Wireless Optical

HP X6000 Wireless Mouse
More>>>
HP X6000 mouse Ambidextrous RF Wireless Optical:
The official marketing text of HP X6000 mouse Ambidextrous RF Wireless Optical as supplied by the manufacturer








Short summary description HP X6000 mouse Ambidextrous RF Wireless Optical:
This short summary of the HP X6000 mouse Ambidextrous RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP X6000, Ambidextrous, Optical, RF Wireless

Long summary description HP X6000 mouse Ambidextrous RF Wireless Optical:
This is an auto-generated long summary of HP X6000 mouse Ambidextrous RF Wireless Optical based on the first three specs of the first five spec groups.

HP X6000. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries

Mouse
Number of scroll wheels
1
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Surface coloration
Monochromatic
Ergonomics
Wireless range
393.7" (10 m)
Plug and Play
Yes
Power
Power source *
Batteries
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
2.82 oz (80 g)
Packaging content
Receiver included
Yes
User guide
Yes
Other features
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wireless
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:25:21
Uk has collected 1 expert review for HP X6000 mouse Ambidextrous RF Wireless Optical and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%