location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X5500 mouse Office Right-hand RF Wireless Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2W15AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP X5500 mouse Office Right-hand RF Wireless Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser 1600 DPI
  • - Right-hand RF Wireless
  • - Scroll type: Wheel
  • - Power source: Batteries
Guarantee: 2 year limited
Long product name HP X5500 mouse Office Right-hand RF Wireless Laser 1600 DPI :
The short editorial description of HP X5500 mouse Office Right-hand RF Wireless Laser 1600 DPI

HP X5500 Wireless Mouse
More>>>
HP X5500 mouse Office Right-hand RF Wireless Laser 1600 DPI:
The official marketing text of HP X5500 mouse Office Right-hand RF Wireless Laser 1600 DPI as supplied by the manufacturer

With the force of a lightning bolt, the HP Wireless Mouse X5500 grabs your soul and won't let go. Its modern design expresses sleek athleticism. Hyper-fast scrolling delivers potent productivity. Battery life can last a game-changing 24 months.(1)

• Distinguished. Masterful. Futuristic. The HP Wireless Mouse X5500 combines dramatic contours & sweeping lines to be aggressive, sleek & sublime. The inspired sculpture is so breathtaking it belongs in a modern art museum.


• The HP Wireless Mouse X5500 catapults the mouse into a new stratosphere. Hyper-fast scrolling speeds through documents & the web. Laser sensor works on almost every surface.(2) 5 industrious buttons achieve more.


• Exceptional. First rate. Proficient. The HP Wireless Mouse X5500 battery life can last an amazing 2 years. Extended battery life also means you save more money and fewer batteries in the landfill.


• Masterfully crafted for agility and support, the HP Wireless Mouse X5500 holds your hand with all-day relaxation. Perfect balance, expert proportions and flared edges give this flawless mouse a custom-made feel.

Short summary description HP X5500 mouse Office Right-hand RF Wireless Laser 1600 DPI:
This short summary of the HP X5500 mouse Office Right-hand RF Wireless Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP X5500, Right-hand, Laser, RF Wireless, 1600 DPI

Long summary description HP X5500 mouse Office Right-hand RF Wireless Laser 1600 DPI:
This is an auto-generated long summary of HP X5500 mouse Office Right-hand RF Wireless Laser 1600 DPI based on the first three specs of the first five spec groups.

HP X5500. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Scroll type: Wheel. Power source: Batteries

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Scroll type *
Wheel
Scroll
Yes
Button functions
Back, DPI switch, Forward
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Surface coloration
Monochromatic
Material
Plastic
LED indicators
Yes
Power
Power source *
Batteries
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Weight
3 oz (85 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
User guide
Yes
Other features
USB required
Yes
Connectivity technology
Wireless
Logistics data
Country of origin
China
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)