HPE logo

HPE RPS 800 network switch component Power supply

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85090
Info modified on:
11 Mar 2024, 09:14:46
Guarantee:
1 year, advance replacement, 10 calendar day, phone support
Long product name HPE RPS 800 network switch component Power supply:

HP RPS 800 Redundant Power Supply

Short summary description HPE RPS 800 network switch component Power supply:

HPE RPS 800, Power supply, Stainless steel, 650 W, 100 - 240 V, 50 - 60 Hz, 17.4" (441 mm)

Long summary description HPE RPS 800 network switch component Power supply:

HPE RPS 800. Product type: Power supply, Product color: Stainless steel. Total power: 650 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 17.4" (441 mm), Depth: 7.17" (182 mm), Height: 1.73" (44 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.