location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Smart Pin Dongle AC Adapter power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Smart Pin Dongle AC Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG298AA#ABB show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:19
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: standard statement: 1 year parts and labor limited
Long product name HP 90W Smart Pin Dongle AC Adapter power adapter/inverter :
The short editorial description of HP 90W Smart Pin Dongle AC Adapter power adapter/inverter

HP 90W Smart Pin Dongle AC Adapter
More>>>
HP 90W Smart Pin Dongle AC Adapter power adapter/inverter:
The official marketing text of HP 90W Smart Pin Dongle AC Adapter power adapter/inverter as supplied by the manufacturer

Energy efficient HP AC Adapters can power any notebook thanks to HP smart technology.

- Get an extra AC adapter to keep one in the office and one permanently in your laptop bag
- HP Smart technology shows the power rating. When maximum rating of the adapter is reached, the notebook's power consumption can be reduced
- The HP Smart Adapter features integrated surge protection to prevent damage to your notebook from power fluctuations

Short summary description HP 90W Smart Pin Dongle AC Adapter power adapter/inverter:
This short summary of the HP 90W Smart Pin Dongle AC Adapter power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Smart Pin Dongle AC Adapter, 12.1 oz (342 g), 4.96 x 1.89 x 1.1" (126 x 48 x 28 mm), 9.65 x 4.65 x 2.56" (245 x 118 x 65 mm)

Long summary description HP 90W Smart Pin Dongle AC Adapter power adapter/inverter:
This is an auto-generated long summary of HP 90W Smart Pin Dongle AC Adapter power adapter/inverter based on the first three specs of the first five spec groups.

HP 90W Smart Pin Dongle AC Adapter. Weight: 12.1 oz (342 g). Dimensions (WxDxH): 4.96 x 1.89 x 1.1" (126 x 48 x 28 mm), Package dimensions (WxDxH): 9.65 x 4.65 x 2.56" (245 x 118 x 65 mm)

Weight & dimensions
Weight
12.1 oz (342 g)
Other features
Dimensions (WxDxH)
4.96 x 1.89 x 1.1" (126 x 48 x 28 mm)
Package dimensions (WxDxH)
9.65 x 4.65 x 2.56" (245 x 118 x 65 mm)
Brand Image Article code product Stock Price from
CoreParts

CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black
(show image)
MBA1193 AC Adapter 19V 4.74A 90W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)