location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FQ983AA#ABB mouse USB Type-A Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FQ983AA#ABB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ983AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 386220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP FQ983AA#ABB mouse USB Type-A Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 1600 DPI Black
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 20
  • - Power source: Cable 39.4" (1 m)
Long product name HP FQ983AA#ABB mouse USB Type-A Laser 1600 DPI :
The short editorial description of HP FQ983AA#ABB mouse USB Type-A Laser 1600 DPI

HP Laser Mobile Mini Mouse
More>>>
HP FQ983AA#ABB mouse USB Type-A Laser 1600 DPI:
The official marketing text of HP FQ983AA#ABB mouse USB Type-A Laser 1600 DPI as supplied by the manufacturer

- Compact, lightweight and hassle free
- Unique top button to flip through documents and applications and handy four-way tilt scroll wheel
- Adjustable high-precision laser sensor works on any surface

Short summary description HP FQ983AA#ABB mouse USB Type-A Laser 1600 DPI:
This short summary of the HP FQ983AA#ABB mouse USB Type-A Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP FQ983AA#ABB, Laser, USB Type-A, 1600 DPI, Black

Long summary description HP FQ983AA#ABB mouse USB Type-A Laser 1600 DPI:
This is an auto-generated long summary of HP FQ983AA#ABB mouse USB Type-A Laser 1600 DPI based on the first three specs of the first five spec groups.

HP FQ983AA#ABB. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 20, Scroll type: Wheel. Power source: Cable. Product color: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
20
Keypad integrated
No
Design
Product color *
Black
LED indicators
Yes
Ergonomics
Cable length
39.4" (1 m)
Power
Power source *
Cable
Weight & dimensions
Weight
2.57 oz (73 g)
Other features
Compatible operating systems
Windows 2000, Windows XP, Windows Vista
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wired
Logistics data
Country of origin
China