HP logo

HP Signature 14.1" Slim 14.1" Briefcase Black

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147942
Info modified on:
19 Nov 2020, 13:37:22
Guarantee:
One Year Limited
Long product name HP Signature 14.1" Slim 14.1" Briefcase Black:

HP Signature 14.1-inch Slim Brief Case

HP Signature 14.1" Slim 14.1" Briefcase Black:




Short summary description HP Signature 14.1" Slim 14.1" Briefcase Black:

HP Signature 14.1" Slim, Briefcase, 14.1", Shoulder strap, 21.2 oz (600 g)

Long summary description HP Signature 14.1" Slim 14.1" Briefcase Black:

HP Signature 14.1" Slim. Case type: Briefcase, Maximum screen size: 14.1", Shoulder strap. Weight: 21.2 oz (600 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.