HP logo

HP UltraSlim Docking Station Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
438914
Info modified on:
21 Oct 2022, 10:14:32
Long product name HP UltraSlim Docking Station Black:

HP UltraSlim Docking Station

HP UltraSlim Docking Station Black:








Short summary description HP UltraSlim Docking Station Black:

HP UltraSlim Docking Station, Docking, Black, HP, EliteBook Folio 9470m, 14.5" (368.3 mm), 4.2" (106.6 mm)

Long summary description HP UltraSlim Docking Station Black:

HP UltraSlim Docking Station. Connectivity technology: Docking. Product color: Black, Brand compatibility: HP, Compatibility: EliteBook Folio 9470m. Width: 14.5" (368.3 mm), Depth: 4.2" (106.6 mm), Height: 1.7" (43.2 mm). Power requirements: 18.5 V

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.