location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GL313AA#ABB loudspeaker Black Wired 1 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL313AA#ABB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GL313AA#ABB
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 370946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Oct 2019 15:34:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP GL313AA#ABB loudspeaker Black Wired 1 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 W 2.0 channels
  • - Number of drivers: 2 60 - 18000 Hz
  • - USB connectivity
  • - Plastic
  • - Black
Guarantee: 2 Years
Long product name HP GL313AA#ABB loudspeaker Black Wired 1 W :
The short editorial description of HP GL313AA#ABB loudspeaker Black Wired 1 W

1W RMS, 60 - 18000Hz, USB, 550g, Black
More>>>
HP GL313AA#ABB loudspeaker Black Wired 1 W:
The official marketing text of HP GL313AA#ABB loudspeaker Black Wired 1 W as supplied by the manufacturer

- Out of the box and ready to go. Just plug into your PC with no additional drivers, installation CD or extra power source required.
- With their lightweight and compact design, HP Multimedia Speakers deliver true crystal clear sound for your music, DVDs, games and much more.
- Experience multimedia as it should be with dependable and crystal clear sound.
- Stylish, lightweight and small for their large sound they easily connect to USB 1.1 or 2.0 systems. They even automatically turn off when you shut down your PC.
- Safe and sound. Shielded to prevent image distortion on your monitor, they're also made of environmentally friendly materials.

Short summary description HP GL313AA#ABB loudspeaker Black Wired 1 W:
This short summary of the HP GL313AA#ABB loudspeaker Black Wired 1 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP GL313AA#ABB, 2.0 channels, Wired, 1 W, 60 - 18000 Hz, Black

Long summary description HP GL313AA#ABB loudspeaker Black Wired 1 W:
This is an auto-generated long summary of HP GL313AA#ABB loudspeaker Black Wired 1 W based on the first three specs of the first five spec groups.

HP GL313AA#ABB. Recommended usage: PC. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 1 W, Frequency range: 60 - 18000 Hz. Product color: Black

Loudspeakers
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
2
Audio
RMS rated power *
1 W
Frequency range
60 - 18000 Hz
Performance
Recommended usage *
PC
Product color *
Black
Housing material
Plastic
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Power
Power source type
USB
Weight & dimensions
Weight
19.4 oz (550 g)
Other features
Equalizer
No
USB required
Yes
Country Distributor
Polska 1 distributor(s)