location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WD549AA Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD549AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD549AA#ABB
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years limited
Long product name HP WD549AA Battery :
The short editorial description of HP WD549AA Battery

MU09 Long Life Notebook Battery
More>>>
HP WD549AA Battery:
The official marketing text of HP WD549AA Battery as supplied by the manufacturer

- Get more from your HP notebook with the HP Long Life Notebook Battery. With a three-year lifecycle and warranty plus a durable design, you'll get more done and save money, too.
- HP is dedicated to providing you with innovative power solutions to increase your notebook's entertainment and productivity value while reducing the total cost of ownership - and the impact on the environment.
- The HP Long Life Notebook Battery has a three-year lifespan, reducing your overall battery cost since you purchase fewer batteries over the lifetime of the notebook.
- With up to 3 years of warranted performance, you can enjoy the entertainment and productivity features of your notebook for longer than with standard solutions. Plus, genuine HP batteries are designed and tested for all compatible HP notebook PCs.
- Easy replacement and a rugged yet safety-conscious design make the HP Long Life Notebook Battery simple to own and use.
- Tested with all compatible HP notebook PCs so HP can deliver the highest quality products, services, and solutions to your home.

Short summary description HP WD549AA Battery:
This short summary of the HP WD549AA Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP WD549AA, Battery

Long summary description HP WD549AA Battery:
This is an auto-generated long summary of HP WD549AA Battery based on the first three specs of the first five spec groups.

HP WD549AA. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Number of battery cells
9
Weight & dimensions
Width
8.07" (205 mm)
Depth
2.09" (53 mm)
Height
1.5" (38 mm)
Weight & dimensions
Weight
16.9 oz (478 g)
Packaging data
Package width
9.65" (245 mm)
Package depth
4.65" (118 mm)
Package height
2.56" (65 mm)
Package weight
23.8 oz (675 g)
Other features
Number of batteries included
1 pc(s)