HP logo

HP Heavy Duty Cash Drawer

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
468711
Info modified on:
14 Jun 2024, 16:04:42
Guarantee:
Your HP Peripheral Limited Warranty is a three (3) year (HP Option Limited Warranty Period) parts replacement warranty.
Long product name HP Heavy Duty Cash Drawer:

HP Cash Drawer

HP Heavy Duty Cash Drawer:

Designed around a full-sized till, the HP Cash Drawer has a narrow footprint, minimizing the amount of counter space for retail environment.

- Space-saving design to maximize counter space
- HP POS Printer interface cable for easy connection to one of the HP POS printers
- Four-function lock offering several levels of security: locked closed, locked open, online and manual open.
- Offers several organizational options with the coin roll storage drawer and configurable media compartments that easily snap in and out of place.
- Robust construction ensuring the cash drawer is durable and able to sustain the typical wear of retail environments.

Short summary description HP Heavy Duty Cash Drawer:

HP Heavy Duty Cash Drawer, Black, Business, 18.1 lbs (8.2 kg), 1 pc(s), 30 pc(s)

Long summary description HP Heavy Duty Cash Drawer:

HP Heavy Duty Cash Drawer. Product color: Black, HP segment: Business. Weight: 18.1 lbs (8.2 kg). Quantity per master (outer) case: 1 pc(s), Quantity per pallet: 30 pc(s)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.