location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WU676AA 14" Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WU676AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WU676AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 16:00:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP WU676AA 14" Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Messenger case 14" Black
  • - Neoprene
  • - 11.6 oz (330 g)
Long product name HP WU676AA 14" Messenger case Black :
The short editorial description of HP WU676AA 14" Messenger case Black

14", 330g, black
More>>>
HP WU676AA 14" Messenger case Black:
The official marketing text of HP WU676AA 14" Messenger case Black as supplied by the manufacturer

- Notebooks need protection against everyday wear and tear. With its neoprene exterior, the stylish HP Black Stream Notebook Sleeve - 35,6 cm (14”) is custom made to keep them clean and safe – with a retractable handle, a luxurious faux-fur interior and zip pocket for accessories.
- A durable neoprene exterior safeguards against everyday dirt, bumps and scratches, while the faux-fur interior holds your notebook securely.
- The stylish sleeve's comfortable, retractable handle means you can carry your notebook in your hand or slip it into your bag when you're out and about.
- Essential accessories, like your power adapter, mouse and papers, can be safely stored in the sleeve's secure exterior zip pocket.
- This stylish sleeve features the HP Stream pattern, so it will perfectly match your HP notebook. The durable neoprene exterior safeguards against dirt, bumps and scratches, while the faux-fur interior holds your notebook softly and securely.

Short summary description HP WU676AA 14" Messenger case Black:
This short summary of the HP WU676AA 14" Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP WU676AA, Messenger case, 14", 11.6 oz (330 g)

Long summary description HP WU676AA 14" Messenger case Black:
This is an auto-generated long summary of HP WU676AA 14" Messenger case Black based on the first three specs of the first five spec groups.

HP WU676AA. Case type: Messenger case, Maximum screen size: 14". Weight: 11.6 oz (330 g)

Features
Maximum screen size *
14"
Case type *
Messenger case
Material *
Neoprene
Product main color *
Black
Country of origin
China
Weight & dimensions
Width
14.2" (360 mm)
Depth
1.57" (40 mm)
Height
10.6" (270 mm)
Weight
11.6 oz (330 g)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)