location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XA490AA Headset Wired Head-band Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XA490AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XA490AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 456335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP XA490AA Headset Wired Head-band Calls/Music
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Calls/Music Head-band Headset
  • - Wired
  • - Circumaural 20 - 20000 Hz 32 Ω
  • - Microphone type: Boom 44 dB
Guarantee: One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP XA490AA Headset Wired Head-band Calls/Music :
The short editorial description of HP XA490AA Headset Wired Head-band Calls/Music

HP Premium Digital Headset
More>>>
HP XA490AA Headset Wired Head-band Calls/Music:
The official marketing text of HP XA490AA Headset Wired Head-band Calls/Music as supplied by the manufacturer








Short summary description HP XA490AA Headset Wired Head-band Calls/Music:
This short summary of the HP XA490AA Headset Wired Head-band Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.

HP XA490AA, Wired, Calls/Music, 20 - 20000 Hz, 9.03 oz (256 g), Headset

Long summary description HP XA490AA Headset Wired Head-band Calls/Music:
This is an auto-generated long summary of HP XA490AA Headset Wired Head-band Calls/Music based on the first three specs of the first five spec groups.

HP XA490AA. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 9.03 oz (256 g)

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Driver unit
1.57" (4 cm)
Total Harmonic Distortion (THD)
3%
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
44 dB
Microphone noise-canceling
Yes
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
9.03 oz (256 g)
Packaging data
Package weight
16.5 oz (469 g)
Other features
Package dimensions (WxDxH)
8.9 x 11.3 x 3.5" (226 x 288 x 89 mm)
Dimensions (WxDxH)
6.65 x 7.72 x 3.11" (169 x 196 x 79 mm)
Country Distributor
Polska 1 distributor(s)