location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XA964AA#ABB mouse Ambidextrous RF Wireless Optical 1750 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XA964AA#ABB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XA964AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP XA964AA#ABB mouse Ambidextrous RF Wireless Optical 1750 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 1750 DPI Black
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3 Works on any surface Rubber grips
  • - Power source: Batteries
  • - 2
Guarantee: 2 years
Long product name HP XA964AA#ABB mouse Ambidextrous RF Wireless Optical 1750 DPI :
The short editorial description of HP XA964AA#ABB mouse Ambidextrous RF Wireless Optical 1750 DPI

Wireless, 2.4GHz, Optical, 3 Buttons, USB, Black
More>>>
HP XA964AA#ABB mouse Ambidextrous RF Wireless Optical 1750 DPI:
The official marketing text of HP XA964AA#ABB mouse Ambidextrous RF Wireless Optical 1750 DPI as supplied by the manufacturer

HP Wireless Optical Comfort Mouse

- 2.4 GHz optical wireless technology with adjustable sensitivity
- Three buttons and clickable scroll wheel
- Micro-receiver that can be stored inside the mouse or in the notebook

Short summary description HP XA964AA#ABB mouse Ambidextrous RF Wireless Optical 1750 DPI:
This short summary of the HP XA964AA#ABB mouse Ambidextrous RF Wireless Optical 1750 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP XA964AA#ABB, Ambidextrous, Optical, RF Wireless, 1750 DPI, Black

Long summary description HP XA964AA#ABB mouse Ambidextrous RF Wireless Optical 1750 DPI:
This is an auto-generated long summary of HP XA964AA#ABB mouse Ambidextrous RF Wireless Optical 1750 DPI based on the first three specs of the first five spec groups.

HP XA964AA#ABB. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1750 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product color: Black

Mouse
Number of scroll wheels
1
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1750 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Keypad integrated
No
Design
Form factor *
Ambidextrous
Product color *
Black
Rubber grips
Yes
LED indicators
Yes
Ergonomics
Works on any surface
Yes
Power
Power source *
Batteries
Number of batteries supported
2
Weight & dimensions
Weight
3.03 oz (86 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Other features
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wireless
Logistics data
Country of origin
China