HPE logo

HPE J9407B Gigabit Ethernet

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64416
Info modified on:
17 May 2018, 22:40:16
Long product name HPE J9407B Gigabit Ethernet:

1-port Power Injector - 1 AC, 1 RJ-45 10/100/1000 Mbps, 1 RJ-45 PoE, 50/60 Hz, 450g

Short summary description HPE J9407B Gigabit Ethernet:

HPE J9407B, Gigabit Ethernet, 10,100,1000 Mbit/s, 0 - 40 °C, 5 - 93%, -20 - 70 °C, 5 - 95%

Long summary description HPE J9407B Gigabit Ethernet:

HPE J9407B. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Weight: 15.9 oz (450 g), Dimensions (WxDxH): 0.62 x 0.2 x 0.13" (15.8 x 5.08 x 3.3 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.