location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD-4110 webcam 1920 x 1080 pixels USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD-4110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XA407AA#ABB
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP HD-4110 webcam 1920 x 1080 pixels USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1920 x 1080 pixels 30 fps
  • - Full HD
  • - Interface: USB 2.0
Guarantee: Two-years limited
Long product name HP HD-4110 webcam 1920 x 1080 pixels USB 2.0 :
The short editorial description of HP HD-4110 webcam 1920 x 1080 pixels USB 2.0

HD-4110 Webcam
More>>>
HP HD-4110 webcam 1920 x 1080 pixels USB 2.0:
The official marketing text of HP HD-4110 webcam 1920 x 1080 pixels USB 2.0 as supplied by the manufacturer

- The HP Webcam HD-4110 is perfect for recording and posting videos on YouTube, taking photos, blogging and more. Get all your friends on the widescreen and stay sharp with autofocus and HP TrueVision.
- Get filming! The HP Webcam HD-4110 is a Full HD 1080P autofocus widescreen 16 x 9 webcam which can record up to 30 frames per second – perfect for posting your videos to YouTube, chatting, blogging, taking photos and e-mailing.
- Make sure you stay at the centre of the webcam’s picture with automatic face tracking, and include all your friends on the widescreen. A clear glass lens and autofocus keep the image sharp, while colours stay accurate with automatic white balance.
- Don’t let poor lighting spoil your chatting experience. The webcam has integrated HP TrueVision to deliver an improved low light video performance, while built-in adaptive lighting automatically adjusts with changing light conditions.
- Posting videos to YouTube is easy: just press three buttons and you’re done. Adjust the webcam till you get just the right angle, and let the digital microphone filter out unwanted noise. And the flexible clip means you can film from almost anywhere.
- The webcam has comprehensive software so you can record and take photos with ArcSoft Webcam Companion 3. Use Magic-I Visual Effects 2 to enhance videos, photos and online chats with special effects and fun frames, and ShowBiz for creative editing.

Short summary description HP HD-4110 webcam 1920 x 1080 pixels USB 2.0:
This short summary of the HP HD-4110 webcam 1920 x 1080 pixels USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD-4110, 1920 x 1080 pixels, Full HD, 30 fps, 1920 x 1080 pixels, 5x, 24 bit

Long summary description HP HD-4110 webcam 1920 x 1080 pixels USB 2.0:
This is an auto-generated long summary of HP HD-4110 webcam 1920 x 1080 pixels USB 2.0 based on the first three specs of the first five spec groups.

HP HD-4110. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB 2.0, Sensor type: CMOS, Tilt angle range: -30 - 30°. Width: 2.17" (55 mm), Depth: 2.76" (70 mm), Height: 2.17" (55 mm). Dimensions (WxDxH): 2.17 x 2.76 x 2.17" (55 x 70 x 55 mm), Package dimensions (WxDxH): 6.1 x 6.3 x 3.35" (155 x 160 x 85 mm)

Performance
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Maximum image resolution
1920 x 1080 pixels
Digital zoom
5x
Color depth
24 bit
Design
Interface *
USB 2.0
Sensor type
CMOS
Tilt angle range
-30 - 30°
Design
Pan range
-180 - 180°
Weight & dimensions
Width
2.17" (55 mm)
Depth
2.76" (70 mm)
Height
2.17" (55 mm)
Weight
3.95 oz (112 g)
Other features
Color
Yes
Dimensions (WxDxH)
2.17 x 2.76 x 2.17" (55 x 70 x 55 mm)
Package dimensions (WxDxH)
6.1 x 6.3 x 3.35" (155 x 160 x 85 mm)