location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H2500 Headset Wired Head-band Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2Q79AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year warrenty
Long product name HP H2500 Headset Wired Head-band Calls/Music Black :
The short editorial description of HP H2500 Headset Wired Head-band Calls/Music Black

HP H2500 Headset
More>>>
HP H2500 Headset Wired Head-band Calls/Music Black:
The official marketing text of HP H2500 Headset Wired Head-band Calls/Music Black as supplied by the manufacturer




Short summary description HP H2500 Headset Wired Head-band Calls/Music Black:
This short summary of the HP H2500 Headset Wired Head-band Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP H2500, Wired, Calls/Music, 20 - 20000 Hz, 3.99 oz (113 g), Headset, Black

Long summary description HP H2500 Headset Wired Head-band Calls/Music Black:
This is an auto-generated long summary of HP H2500 Headset Wired Head-band Calls/Music Black based on the first three specs of the first five spec groups.

HP H2500. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 3.99 oz (113 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
In-line
Microphone frequency
100 - 10000 Hz
Microphone connectivity
3.5 mm
Weight & dimensions
Weight
3.99 oz (113 g)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)