HP logo

HP ProBook 6360b Intel® Core™ i5 i5-2450M 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
253625
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP ProBook 6360b Intel® Core™ i5 i5-2450M 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

Intel Core i5-2450M (3.1 GHz/2.5 GHz ), 4GB DDR3 SDRAM, 500GB HDD, 13.3" HD LED, Intel HD Graphics 3000, Gigabit Ethernet, 802.11b/g/n, Bluetooth 2.1+EDR, Windows 7 Professional 64-Bit

Short summary description HP ProBook 6360b Intel® Core™ i5 i5-2450M 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

HP ProBook 6360b, Intel® Core™ i5, 2.5 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 6360b Intel® Core™ i5 i5-2450M 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

HP ProBook 6360b. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 4.19 lbs (1.9 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.