location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FZ332AA Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FZ332AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FZ332AA#ABB
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year limited
Long product name HP FZ332AA Battery :
The short editorial description of HP FZ332AA Battery

HP Mini 6-cell Extended Battery
More>>>
HP FZ332AA Battery:
The official marketing text of HP FZ332AA Battery as supplied by the manufacturer

- The HP Mini 6-cell Extended Battery delivers extra power while increasing your uptime and productivity
- Small and light, this 6-cell battery fits into the smallest of bags and conveniently accompanies you on your travels
- Stay connected with more people in more places while on the go
- This thin battery fits discreetly under the Mini
- Rely on HP: this battery has been tested with the Mini

Short summary description HP FZ332AA Battery:
This short summary of the HP FZ332AA Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP FZ332AA, Battery

Long summary description HP FZ332AA Battery:
This is an auto-generated long summary of HP FZ332AA Battery based on the first three specs of the first five spec groups.

HP FZ332AA. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Weight & dimensions
Weight
11.6 oz (330 g)
Packaging data
Package weight
18 oz (511 g)
Other features
Compatible products
Mini 700, Mini 1000, Mini 1100
Dimensions (WxDxH)
5.61 x 3.78 x 1.1" (142.5 x 96 x 28 mm)