location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook LG732EA Intel® Core™ i5 i5-2540M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LG732EA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG732EA#ABB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:05:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook LG732EA Intel® Core™ i5 i5-2540M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-2540M 2.6 GHz
  • - 15.6" HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 2.1+EDR 3G
  • - 65 W
  • - Windows 7 Professional 64-bit
Guarantee: HP Services offers limited 3-year1-year limitedon primary battery. On-site service andupgrades are also available.
Long product name HP EliteBook LG732EA Intel® Core™ i5 i5-2540M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional :
The short editorial description of HP EliteBook LG732EA Intel® Core™ i5 i5-2540M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional

EliteBook 8560p - Intel® Core™ i5-2540M 2.60GHz / 4GB / 320GB / DVD+/-RW SuperMulti DL LightScribe / 15.6" LED-backlit HD+ WVA / Intel® HD Graphics 3000 / 720p HD webcam / 802.11a/b/g/n / Bluetooth 2.1+EDR / HP hs2340 HSPA+ Mobile Broadband / Windows® 7 Professional 64
More>>>
HP EliteBook LG732EA Intel® Core™ i5 i5-2540M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:
The official marketing text of HP EliteBook LG732EA Intel® Core™ i5 i5-2540M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional as supplied by the manufacturer

HP's premier business notebook presents a new professional design, 39,6 cm (15.6") diagonal HD 1 display, new Intel technology, choice of graphics and battery options.

Short summary description HP EliteBook LG732EA Intel® Core™ i5 i5-2540M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This short summary of the HP EliteBook LG732EA Intel® Core™ i5 i5-2540M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook LG732EA, Intel® Core™ i5, 2.6 GHz, 15.6", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook LG732EA Intel® Core™ i5 i5-2540M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook LG732EA Intel® Core™ i5 i5-2540M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook LG732EA. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Weight: 6.02 lbs (2.73 kg)

Design
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2540M
Processor cores
2
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS Premium Sound
Network
Mobile network generation
3G
Wi-Fi
Yes
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
WWAN
Installed
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad + Pointing Stick
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security 2011
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR046
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50072
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
No
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.7" (374 mm)
Depth
9.86" (250.5 mm)
Height
1.34" (34.1 mm)
Weight *
6.02 lbs (2.73 kg)
Other features
Manageability features
HP 3D DriveGuard
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:02:18
Uk has collected 27 expert reviews for HP EliteBook LG732EA Intel® Core™ i5 i5-2540M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pcworld.co.nz
Updated:
2013-05-12 21:02:18
HP's EliteBook 8560p is chunky, solid and looks like a piece of industrial equipment. In a way, it is. The magnesium alloy chassis is absolutely gorgeous, and feels like it could take some pretty hard knocks.The display is 15.6 inches; we had a pre-pro...
90%
resellernews.co.nz
Updated:
2013-05-12 21:02:18
HP’s upcoming EliteBook 8560p is chunky, solid and looks like a piece of industrial equipment. In a way, it is. The magnesium alloy chassis is absolutely gorgeous, and feels like it could take some pretty hard knocks.The display is 15.6 inches; we had...
0%
apcmag.com
Updated:
2014-05-02 01:56:55
If you're a businessperson who demands the ultimate in portable computing, and isn't afraid to pay for it, you might just be interested in this slick powerhouse from HP. Packing the latest and greatest technology, does the overall package warrant such...
70%
crn.com
Updated:
2013-05-12 21:02:17
Hewlett-Packard is billing the EliteBook 8560p as among its most robust notebooks ever, and the Palo Alto, Calif.-based computer maker isn’t kidding. Built with an Intel Corei7-2620m at 2.70 GHz, 4 GB of RAM and running Microsoft Windows 7 Professional...
0%
apcmag.com
Updated:
2013-05-12 21:02:17
If you're a businessperson who demands the ultimate in portable computing, and isn't afraid to pay for it, you might just be interested in this slick powerhouse from HP. Packing the latest and greatest technology, does the overall package warrant such...
70%
notebookcheck.net
Updated:
2013-05-12 21:02:17
The Elitebook 8560p-LQ589AW is fitted with a matt HD display with a 39.6 cm ( 15.6 inch ) diagonal and a resolution of 1600 x 900, a fast Core i5 Sandy Bridge processor (2540M), and a dedicated ATI graphics card ( HD 6470M ). HP also offers these business...
Good Classy design, Powerful CPU, Alternative OS (QuickWeb), Spill-resistant keyboard, 2x USB 3.0 ports, Matt display...
Bad Price, Heavy in total (>3.2 kg)...
Bottom line This business notebook, the HP Elitebook 8560p LQ589AW, is convincing in every respect. It has a very smart, high-end appearance with its platinum-look aluminium case. Nor has HP taken any shortcuts with the workmanship. The display lid opens easily witho...
88%
hothardware.com
Updated:
2013-05-12 21:02:18
Virtually all of the system builders on the planet are looking to hop on board Intel's Sandy Bridge platform, but not all systems are created equal. Serving as a testament to the architecture's flexibility, some Sandy Bridge systems take aim at gamers...
Good Rugged design and brushed aluminum, Huge touchpad with gestures support, Lots of USB ports, including USB 3.0, Several useful utilities and security features baked in, Tool-less access to internal components...
Bad Poor gaming performance, No HDMI port...
Bottom line So the EliteBook 8560p isn't great at games, no biggie. This is a business notebook, after all, and in that regard, the 8560p shines. It starts with a rugged design and beautiful brushed aluminum that resists finger prints and smudges, but that's just the...
80%
techreviewsource.com
Updated:
2013-05-12 21:02:18
4.00 While most professionals are tempted by an ultraportable that can be tucked under their arm or into a small tote, there's simply no substitute for a desktop replacement laptop that can do it all. The HP Elitebook 8560p ($1,499.99 direct) is a...
Good Powerful Intel secondgen components. Extensive security and wireless feature set. Aluminum chassis. Glass touchpad. Bright, highresolution widescreen. USB 3.0 and eSATA equipped...
Bad AMD graphics doesn't offer that big of a lift in graphics power. Less than 4 hours of battery life is mediocre these days.
80%
pcmag.com
Updated:
2013-05-12 21:02:18
While most professionals are tempted by an ultraportable that can be tucked under their arm or into a small tote, there's simply no substitute for a desktop replacement laptop that can do it all. The HP Elitebook 8560p ($1,499.99 direct) is a powerhous...
Good Powerful Intel second-gen components, Extensive security and wireless feature set, Aluminum chassis, Glass touchpad, Bright, high-resolution widescreen, USB 3,0 and eSATA equipped...
Bad AMD graphics doesn't offer that big of a lift in graphics power, Less than 4 hours of battery life is mediocre these days...
Bottom line The HP EliteBook 8560p is a powerhouse business laptop, as its 15.6-inch widescreen and top of the line parts are there for powering through the most difficult tasks--and a modern look doesn't hurt either...
80%
notebookreview.com
Updated:
2013-05-12 21:02:18
The HP EliteBook 8560p does a fine job of handling the thermal output of its fast processor and dedicated graphics card. Likewise, the cooling fan is generally very quiet as long as you aren't stressing the notebook wit...
Good Durable, attractive design, Decent battery life, Good overall performance...
Bad Not the best graphics performance on the market, No middle touchpad buttons, No 1080p screen option...
Bottom line The HP EliteBook 8560p is a solid update to the EliteBook line of business laptops. The combination of powerful Intel Sandy Bridge processors, a stylish-yet-durable design, and decent battery life make for a very well-balanced business notebook. My biggest complaints may or may not be a concern for most potential EliteBook buyers. The optional AMD Radeon 6470M graphics is good, but not particular...
80%
Digitaltrends.com
Updated:
2013-05-12 21:02:18
HP’s EliteBooks have always been the unsung heroes of the business notebook world. While not as visible as the ubiquitous MacBook Pro or as prestigious as the ThinkPad, the sturdy business notebooks have soldiered on in relative obscurity, relied upon...
Good Industrial-strength chassis and hinges, Large, high-res display with effective anti-glare coating, Potent processors and discrete Radeon HD graphics, Comfortable keyboard and supersized glass trackpad, Incredibly complete array of ports, Attractive, profe...
Bad Not as light or thing as competitors, Only four hours runtime with stock battery, Matte display lacks “pop” of glossy screens...
Bottom line It's hard to do better than HP’s industrial-strength EliteBook 8560p for brute processing power, comfortable, hard-wearing controls and durability...
80%
computershopper.com
Updated:
2013-05-12 21:02:18
Work hard, play hard. That should be HP's motto for the EliteBook 8560p. Though this workstation includes the typical suite of features that business users expect, it also has the multimedia chops to take off its tie and run consumer applicati...
Good Very good performance, Excellent battery life, Comfortable ergonomics, Ruggedly built, Extensive expansion capabilities...
Bad Expensive...
Bottom line The HP EliteBook 8650p is a fast, comfortable notebook with excellent battery life and a host of professional-level features, without a huge professional-notebook price premium...
90%
justechn.com
Updated:
2014-07-23 04:41:23
The Elitebook laptop is HP's top of the line business notebook, and the 8560p is near the top of that series. The Elitebook 8560p includes several upgrade from last years model, including a faster processor, better screen, and a better video card .At 15″...
Bottom line In the end I am impressed with the strength and quality of the of this laptop. It is put together with some top quality parts. My main concern is the battery life. A 15″ laptop is a good travel size and is going to be taken on the road, and with just 5 ho...
85%