location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq LA1951g computer monitor 19" 1280 x 1024 pixels LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq LA1951g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM890AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq LA1951g computer monitor 19" 1280 x 1024 pixels LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19" LCD TFT
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 33 W
Guarantee: Three years parts, labor, and on-site service. 24-hour, 90-day, toll-free technical support. Certain restrictions and exclusions apply. For details, contact HP Customer Support.
Long product name HP Compaq LA1951g computer monitor 19" 1280 x 1024 pixels LCD Silver :
The short editorial description of HP Compaq LA1951g computer monitor 19" 1280 x 1024 pixels LCD Silver

HP Compaq LA1951g 19-inch LCD Monitor
More>>>
HP Compaq LA1951g computer monitor 19" 1280 x 1024 pixels LCD Silver:
The official marketing text of HP Compaq LA1951g computer monitor 19" 1280 x 1024 pixels LCD Silver as supplied by the manufacturer










Short summary description HP Compaq LA1951g computer monitor 19" 1280 x 1024 pixels LCD Silver:
This short summary of the HP Compaq LA1951g computer monitor 19" 1280 x 1024 pixels LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq LA1951g, 19", 1280 x 1024 pixels, LCD, LCD, 5 ms, Silver

Long summary description HP Compaq LA1951g computer monitor 19" 1280 x 1024 pixels LCD Silver:
This is an auto-generated long summary of HP Compaq LA1951g computer monitor 19" 1280 x 1024 pixels LCD Silver based on the first three specs of the first five spec groups.

HP Compaq LA1951g. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product color: Silver

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Display technology *
LCD
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Display surface
Matt
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.0116 x 0.0116" (0.294 x 0.294 mm)
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 77 Hz
3D
No
Performance
Windows operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
No
AC (power) in
Yes
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Ergonomics
On Screen Display (OSD) languages
Simplified Chinese, German, Dutch, English, Spanish, French, Italian, Japanese
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
33 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width (with stand)
16.3" (414 mm)
Depth (with stand)
11.9" (301 mm)
Height (with stand)
14.9" (378 mm)
Weight (with stand)
16.1 lbs (7.3 kg)
Width (without stand)
13.7" (347 mm)
Depth (without stand)
2.28" (58 mm)
Height (without stand)
16.3" (414 mm)
Weight (without stand)
9.92 lbs (4.5 kg)
Packaging data
Package width
16.5" (420 mm)
Package depth
8.9" (226 mm)
Package height
22.2" (565 mm)
Package weight
20.1 lbs (9.1 kg)
Packaging content
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Package dimensions (WxDxH)
16.5 x 8.9 x 22.2" (420 x 226 x 565 mm)
Dimensions (W x D x H) (imperial)
13.7 x 2.3 x 16.3"
Compliance industry standards
TCO 5.0
Certification
EPEAT Gold, WEEE
Thin Client
Thin client installed
No