HPE logo

HPE V OfficeConnect 1405 5 Unmanaged L2 Fast Ethernet (10/100) Gray

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32674
Info modified on:
23 Jul 2024, 12:26:09
Guarantee:
3 year, advance replacement, next business day, phone support
Long product name HPE V OfficeConnect 1405 5 Unmanaged L2 Fast Ethernet (10/100) Gray:

HP 1405-5 v2 Switch

Short summary description HPE V OfficeConnect 1405 5 Unmanaged L2 Fast Ethernet (10/100) Gray:

HPE V OfficeConnect 1405 5, Unmanaged, L2, Fast Ethernet (10/100), Full duplex

Long summary description HPE V OfficeConnect 1405 5 Unmanaged L2 Fast Ethernet (10/100) Gray:

HPE V OfficeConnect 1405 5. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2048 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.