location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DC851B Black 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC851B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC851B#ABB
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 382907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:26
The date of the most recent change of the data-sheet in Icecat's system
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DC851B Black 118.1" (3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - Male
  • - Female
  • - Black
Guarantee: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP DC851B Black 118.1" (3 m) :
The short editorial description of HP DC851B Black 118.1" (3 m)

AC Power Cord for Armada series (10 foot)
More>>>
HP DC851B Black 118.1" (3 m):
The official marketing text of HP DC851B Black 118.1" (3 m) as supplied by the manufacturer

- Additional 3-Pin Power cords for your AC Adapter available to support all European countries. Allowing a cheaper way of adapting your power supply for any European country.
- Long cord (3m) for difficult to access sockets
- Earthed cord for increased protection
- Available in a number of country variants to support all Europe

Short summary description HP DC851B Black 118.1" (3 m):
This short summary of the HP DC851B Black 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

HP DC851B, 118.1" (3 m), 220 V

Long summary description HP DC851B Black 118.1" (3 m):
This is an auto-generated long summary of HP DC851B Black 118.1" (3 m) based on the first three specs of the first five spec groups.

HP DC851B. Cable length: 118.1" (3 m). Input voltage: 220 V

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
118.1" (3 m)
Features
Compatibility
Compaq 610 Notebook PC Compaq 615 Notebook PC EliteBook 8530p Notebook PC HP 2133 Mini-Note PC HP 4410t Mobile Thin Client HP 530 Notebook PC HP 550 Notebook PC HP 620 Notebook PC HP 625 Notebook PC HP 630 Notebook PC HP 635 Notebook PC HP Compaq 2230s Notebook PC HP Compaq 2510p Notebook PC HP Compaq 2710p Notebook PC HP Compaq 6510b Notebook PC HP Compaq 6530b Notebook PC HP Compaq 6710b Notebook PC HP Compaq 6715b Notebook PC HP Compaq 6715s Notebook PC HP Compaq 6720s Notebook PC HP Compaq 6720t Mobile Thin Client HP Compaq 6730b Notebook PC HP Compaq 6730s Notebook PC HP Compaq 6735b Notebook PC HP Compaq 6735s Notebook PC HP Compaq 6820s Notebook PC HP Compaq 6830s Notebook PC HP Compaq 6910p Notebook PC HP Compaq 8510p Notebook PC HP Compaq 8510w Mobile Workstation HP Compaq 8710p Notebook PC HP Compaq 8710w Mobile Workstation HP Compaq nc2400 Notebook PC HP Compaq nc4400 Notebook PC HP Compaq nc6000 Notebook PC HP Compaq nc6120 Notebook PC HP Compaq nc6230 Notebook PC HP Compaq nc6320 Notebook PC HP Compaq nc6400 Notebook PC HP Compaq nc8230 Notebook PC HP Compaq nc8430 Notebook PC HP Compaq nw8240 Mobile Workstation HP Compaq nw8440 Mobile Workstation HP Compaq nw9440 Mobile Workstation HP Compaq nx6110 Notebook PC HP Compaq nx6125 Notebook PC HP Compaq nx7300 Notebook PC HP Compaq nx7400 Notebook PC HP Compaq nx8220 Notebook PC HP Compaq nx9420 Notebook PC HP Compaq tc1100 Tablet PC HP Compaq tc4200 Tablet PC HP Compaq tc4400 Tablet PC HP EliteBook 2530p Notebook PC HP EliteBook 2540p Notebook PC HP EliteBook 2560p Notebook PC HP EliteBook 2730p Notebook PC HP EliteBook 2740p Tablet PC HP EliteBook 2760p Tablet PC HP EliteBook 6930p Notebook PC HP EliteBook 8440p Notebook PC HP EliteBook 8460p Notebook PC HP EliteBook 8530w Mobile Workstation HP EliteBook 8540p Notebook PC HP EliteBook 8540w Mobile Workstation HP EliteBook 8560p Notebook PC HP EliteBook 8560w Mobile Workstation HP EliteBook 8730w Mobile Workstation HP EliteBook 8740w Mobile Workstation HP EliteBook 8760w Mobile Workstation HP Mini 2102 HP Mini 2140 Notebook PC HP Mini 5101 HP Mini 5102 HP Mini 5103 HP ProBook 4310s Notebook PC HP ProBook 4320s Notebook PC HP ProBook 4330s Notebook PC HP ProBook 4510s Notebook PC HP ProBook 4515s Notebook PC HP ProBook 4520s Notebook PC HP ProBook 4525s Notebook PC HP ProBook 4530s Notebook PC HP ProBook 4535s Notebook PC HP ProBook 4710s Notebook PC HP ProBook 4720s Notebook PC HP ProBook 4730s Notebook PC HP ProBook 5310m Notebook PC HP ProBook 5320m Notebook PC HP ProBook 5330m Notebook PC HP ProBook 6360b Notebook PC HP ProBook 6440b Notebook PC HP ProBook 6450b Notebook PC HP ProBook 6460b Notebook PC HP ProBook 6540b Notebook PC HP ProBook 6545b Notebook PC HP ProBook 6550b Notebook PC HP ProBook 6555b Notebook PC HP ProBook 6560b Notebook PC
Power
Input voltage
220 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
5.24" (133 mm)
Depth
2.28" (58 mm)
Height
1.1" (28 mm)
Weight
13.8 oz (390 g)
Other features
Dimensions (WxDxH)
5.24 x 2.28 x 1.1" (133 x 58 x 28 mm)
Brand Image Article code product Stock Price from
Microconnect

Microconnect PE010830 power cable Black 118.1" (3 m) CEE7/7 C5 coupler
(show image)
PE010830 PE010830 0.00
(excl. VAT)
0 (incl. VAT)