location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TK-1142 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-1142
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TK1142 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983025291 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 14:34:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA TK-1142 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Standard Yield
  • - Black toner page yield: 7200 pages
  • - Laser printing
  • - 1 pc(s)
Long product name KYOCERA TK-1142 toner cartridge 1 pc(s) Original Black :
The short editorial description of KYOCERA TK-1142 toner cartridge 1 pc(s) Original Black

Toner Cartridge for Kyocera FS-1035MFP/ FS-1135MFP, Black, 7200 Pages
More>>>
KYOCERA TK-1142 toner cartridge 1 pc(s) Original Black:
The official marketing text of KYOCERA TK-1142 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Kyocera's reliable, user-friendly digital imaging technology bridges the gap between paper and electronic communications. Kyocera's printer consumables offer the value you look for delivering printing solutions that satisfy all your printing requirements - today and tomorrow.

Short summary description KYOCERA TK-1142 toner cartridge 1 pc(s) Original Black:
This short summary of the KYOCERA TK-1142 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TK-1142, 7200 pages, Black, 1 pc(s)

Long summary description KYOCERA TK-1142 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of KYOCERA TK-1142 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

KYOCERA TK-1142. Black toner page yield: 7200 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
FS-1035MFP/ FS-1135MFP
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
7200 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Kyocera
Cartridge return & recycling
Yes
Product color
Black
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-15 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Package type
Box
Other features
Color
No
Print technology
Laser printing
Brand Image Article code product Stock Price from
KYOCERA TK-1170 toner cartridge 1 pc(s) Original Black KYOCERA TK-1170 toner cartridge 1 pc(s) Original Black
(show image)
1T02S50NL0 TK-1170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)