location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LabelManager 280™ QWZ Kitcase label printer Thermal transfer D1 QWERTZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelManager
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LabelManager™ 280 QWERTZ Kitcase
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0968990 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3501170968994 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Flyer (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DYMO LabelManager 280™ QWZ Kitcase label printer Thermal transfer D1 QWERTZ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large LCD display
  • - Computer-style keyboard
  • - One-touch Smart Keys for fast formatting
  • - Long lasting rechargeable battery pack
  • - 20+ ways to format text
  • - 200+ symbols and clip-art images
  • - Print up to 1/2 in (12 mm) wide labels
  • - For even more features, download DYMO® Connect for Desktop Software
  • - Kit Includes:
  • - LabelManager 280 + Softcase Bag
  • - Rechargeable Lithium-Ion Battery
  • - 2x D1 Label Casette,
  • - 9mm x 7m Black on Clear / 12mm x 7m Black on White
  • - USB Cable
  • - Charging Adapter
  • - Quick Start Guide
Guarantee: 2 year + 1 year extra (if registered on DYMO website)
Long product name DYMO LabelManager 280™ QWZ Kitcase label printer Thermal transfer D1 QWERTZ :
The short editorial description of DYMO LabelManager 280™ QWZ Kitcase label printer Thermal transfer D1 QWERTZ

DYMO ® Label Manager 280™ QWERTZ Kitcase
More>>>
Short summary description DYMO LabelManager 280™ QWZ Kitcase label printer Thermal transfer D1 QWERTZ:
This short summary of the DYMO LabelManager 280™ QWZ Kitcase label printer Thermal transfer D1 QWERTZ data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelManager 280™ QWZ Kitcase, QWERTZ, D1, Thermal transfer, Lithium-Ion (Li-Ion), Black, Silver

Long summary description DYMO LabelManager 280™ QWZ Kitcase label printer Thermal transfer D1 QWERTZ:
This is an auto-generated long summary of DYMO LabelManager 280™ QWZ Kitcase label printer Thermal transfer D1 QWERTZ based on the first three specs of the first five spec groups.

DYMO LabelManager 280™ QWZ Kitcase. Keyboard layout: QWERTZ. Tape type: D1. Print technology: Thermal transfer. Battery technology: Lithium-Ion (Li-Ion). Product color: Black, Silver

Files & Binders

DYMO® products help you get organized with ease. From files and binders to staplers and rulers, your labeled items will be the talk of the office.

Home Organization

DYMO® labels help make home finances, spring cleaning, moving, and many of life's memorable moments a dream. Check out our easy-to-use, affordable label makers and wide range of labels.

Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:18:32
Uk has collected 2 expert reviews for DYMO LabelManager ™ 280 QWERTZ Kitcase and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2013-10-02 01:18:31
The Dymo LabelManager 280 is one of the few handheld label printers that can print plastic labels either when used with a computer over a USB cable or operate independently using battery power, and is inexpensive as such. For a little more than you’d pay...
Bottom line The Dymo LabelManager 280 is one of the rare label printers that can either operate as a standalone device or print labels from a computer...
80%
pcmag.com
Updated:
2013-10-02 01:18:31
The Dymo LabelManager 280%displayPrice% at %seller% is one of the few handheld label printers that can print plastic labels either when used with a computer over a USB cable or operate independently using battery power, and is inexpensive as such. For a l...
Good QWERTY keyboard. Rechargeable lithium-ion battery. Can print from a computer or as a standalone device. Relatively inexpensive.
Bad Non-backlit screen is hard to read in poor lighting. Maximum label width is a half-inch. Limited selection of labels. Can only store 9 saved labels...
Bottom line QWERTY keyboard. Rechargeable lithium-ion battery. Can print from a computer or as a standalone device. Relatively inexpensive...
80%
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)