Sanyo logo

Sanyo PLC-XC55 data projector 3100 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68699
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
3 years
24-hr replacement service (D/CH/I/F - except overseas)
1-year lamp warranty (max. 2,000 hours)
Long product name Sanyo PLC-XC55 data projector 3100 ANSI lumens LCD XGA (1024x768):

PLC-XC55 projector

Short summary description Sanyo PLC-XC55 data projector 3100 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XC55, 3100 ANSI lumens, LCD, XGA (1024x768), 450:1, 85%, 15 - 100 kHz

Long summary description Sanyo PLC-XC55 data projector 3100 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XC55. Projector brightness: 3100 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 1500 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 22.33 - 26.80 mm. Noise level: 34 dB, Dot clock scanning frequency: 140 MHz. Placement: Ceiling

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.