location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color CP2025n Printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CP2025n Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB494A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 10:39:36
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color CP2025n Printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB Built-in processor 540 MHz
Guarantee: One-year limitedreturn to HP or authorized service providerstandard statement: The only warranties for HP products and services are set forth in the expressstatements accompanying such products and services. Nothing herein should be construed as constituting an additionalHP shall not be liable for technical or editorial errors or omissions contained herein.
Long product name HP LaserJet Color CP2025n Printer 600 x 600 DPI A4 :
The short editorial description of HP LaserJet Color CP2025n Printer 600 x 600 DPI A4

HP Color LaserJet CP2025n Printer
More>>>
HP LaserJet Color CP2025n Printer 600 x 600 DPI A4:
The official marketing text of HP LaserJet Color CP2025n Printer 600 x 600 DPI A4 as supplied by the manufacturer

Roll through projects faster with this networked color laser printer. Start and finish sooner with Instant-on Technology[1], fast print speeds and high-capacity toner[2]. Print black pages for the same cost as on an HP black-and-white LaserJet printer.[6]

• Quickly finish jobs with print speeds up to 21 ppm for both black and color


Skip the print shop and create high-impact marketing materials in your office on your timeframe and budget. Enjoy the flexibility and convenience of printing materials on a variety of media with the help of marketing resources software.

• Customize materials for targeted, impactful marketing campaigns with marketing resources software


Make a statement for your business without leaving the office. Get print shop-quality results for every element on your page using improved HP ColorSphere toner and ImageREt 3600.

• Produce print shop-quality materials using HP ColorSphere toner and HP business communication papers


Take the guesswork out of printing with this intuitively designed color laser printer. Thoughtful features like task-based print settings, easy-to-use menus, all-in-one print cartridges and printer management software reduce printer interaction time.

• Easily select the ideal print settings for common types of print jobs using job-based shortcuts

Short summary description HP LaserJet Color CP2025n Printer 600 x 600 DPI A4:
This short summary of the HP LaserJet Color CP2025n Printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color CP2025n Printer, Laser, Color, 600 x 600 DPI, A4, 20 ppm, Network ready

Long summary description HP LaserJet Color CP2025n Printer 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Color CP2025n Printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Color CP2025n Printer. Print technology: Laser, Color. Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
20, 21
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
17.8 s
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Media types supported
Paper (bond, brochure, coloured, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), transparencies, labels, envelopes
Media size (tray 1)
A4, A5, A6, B5 (JIS), 10 x 15 cm, 16K, envelopes (ISO DL, ISO C5, ISO B5), post cards (Standard #10, JIS Single, JIS Double), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 to 176 g/m² (up to 220 g/m² with HP Color Laser Glossy Photo papers)
Network
Network ready
Yes
Supported network protocols (IPv4)
Via built-in Networking solution: TCP/IP, IPv4, IPv6; print: TCP-IP port 9100 Direct Mode, LPD (raw que support only), Web Services Printing; discovery: SLP, Bonjour, Web Services Discovery; IP Config: IPv4 (BootP, DHCP, AutoIP, Manual), IPv6 (Stateless Link-Local and via Router, Statefull via DHCPv6); management: SNMPv1, HTTP
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Memory type
DDR2
Built-in processor
Yes
Processor model
Motorola Coldfire V5x
Processor frequency
540 MHz
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.2.8, v10.3, v10.4 or higher; PowerPC G3, G4, G5, or Intel Core processor; 150 MB available hard disk space; CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Non-operating altitude
9144
Operating temperature (T-T)
59 - 80.6 °F
Weight & dimensions
Maximum dimensions (W x D x H)
15.9 x 25.9 x 12.7" (405 x 659 x 322 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 100.2" (1200 x 1000 x 2544 mm)
Weight
50 lbs (22.7 kg)
Dimensions (WxDxH)
15.9 x 17.9 x 12.7" (405 x 454 x 322 mm)
Packaging data
Package weight
58.2 lbs (26.4 kg)
Packaging content
Bundled software
Print driver (HP PCL 6), Toolbox configuration utility, SNP alerts, DTSS, media educator video, and installation software on CD-ROM.
Logistics data
Pallet weight
1214.1 lbs (550.7 kg)
Number of cartons per pallet
4 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
20 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
15 - 27 °C
I/O ports
1 USB; 1 Ethernet
Custom media sizes
Tray 1: 76 x 127 to 216 x 356 mm; Tray 2 and optional Tray 3: 100 x 148 to 216 x 356 mm
Standard media sizes
Tray 1: A4, A5, A6, B5 (JIS), 10 x 15 cm, 16K, envelopes (ISO DL, ISO C5, ISO B5), post cards (Standard #10, JIS Single, JIS Double); Tray 2 and optional Tray 3: A4, A5, A6, B5 (JIS), 10 x 15 cm, 16K, envelopes (ISO DL, ISO C5, ISO B5), post cards (JIS Single, JIS Double)
Print margin bottom (A4)
0.167" (4.23 mm)
Print margin left (A4)
0.167" (4.23 mm)
Print margin right (A4)
0.167" (4.23 mm)
Print margin top (A4)
0.167" (4.23 mm)
Typefaces
84 scalable TrueType fonts
Media weights by paper path
Tray 1: 60 to 176 g/m² (up to 220 g/m² with HP laser glossy photo papers); tray 2, optional tray 3: 60 to 163 g/m² (up to 176 g/m² with postcards, up to 220 g/m² with HP laser glossy photo papers)
Recommended media weight
60 - 163 g/m²
Standard output capacity for envelopes
20 sheets
Other features
Minimum system requirements
Microsoft Windows 2000, Server 2003: any Pentium II processor or higher, 64 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; (print driver only). Microsoft Windows XP-32 Home, XP-32 Professional: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher, CD-ROM drive, USB port; (full install). Microsoft Windows XP-x64: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; (print driver only). Windows Vista-32 Home, -32 Professional: 1 GHz processor, 512 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; (full install). Windows Vista-64: 1 GHz processor, 512 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; (full install).
Envelope feeder
No
Printer management
Toolbox (recommended install) or SNP (express install)
Acoustic power emissions
6.6 B(A) (printing at 20 ppm), 3.1 B(A) (ready)
Power requirements
Input voltage 115 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz), 12 A; 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 6 A
Print quality (color, best quality)
600 DPI
Duplex print options
Manual (driver support provided)
Print speed (color, best quality, A4)
20 ppm
Print speed (black, best quality, A4)
20 ppm
Paper handling
50-sheet multi-purpose tray, 250-sheet input tray, optional 2nd 250-sheet input tray, manual two-sided printing
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
2
Networking features
Via On-board internal networking 10/100Base-TX with RJ-45 connector
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
50 sheets
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Downloadable software
Universal Print Driver for Windows, Windows CD image, Mac CD Image, Web JetAdmin, Easy Printer Care, Basic Color Match, Smart Web Printing In-House Marketing, Unix/Linux driver, Enterprise installer utility, Plug and Play bundles
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, Server 2003, XP Media Center, XP Professional x64; Windows Vista; Mac OS X v10.2.8, v10.3, v10.4 or higher
Product dimensions when open (LxWxD)
15.9"
Size (imperial)
15.9"
Driver updates
http:///support/LJCP2020series
Duplex supported media size
A4
Media handling
Sheetfed
Control panel
Backlit, 2-line, 16-character front panel display, 5 buttons (Cancel job, Left arrow, Right arrow, Select, Back); 2 LEDs (Attention, Ready)
Maximum paper trays
3
Media size (tray 2)
A4, A5, A6, B5 (JIS), 10 x 15 cm, 16K, envelopes (ISO DL, ISO C5, ISO B5), post cards (JIS Single, JIS Double), 100 x 148 to 216 x 356 mm
Media type and capacity (tray 2)
sheets: 250, envelopes: 10
Media weight (tray 2)
60 to 163 g/m² (up to 176 g/m² with postcards, up to 220 g/m² with HP Color Laser Glossy Photo papers)
Media weight (tray 3)
60 to 163 g/m² (up to 176 g/m² with postcards, up to 220 g/m² with HP Color Laser Glossy Photo papers)
Paper handling optional/input
Optional 2nd 250-sheet paper tray
Paper handling standard/input
50-sheet multi-purpose tray, 250-sheet input tray
Paper handling standard/output
150-sheet face-down output bin
Power consumption (active)
445 W
Security management description
Password-protected network embedded web server, color lockout
Upgrade type
Memory upgradeable to 384 MB, optional 250-sheet tray, one additional tray may be added
Package dimensions (W x D x H)
23.62 x 19.68 x 18.85"
Pallet dimensions (W x D x H) (imperial)
47.2 x 39.4 x 100.2"
Pallet weight (imperial)
1211.5 lbs
Weight (imperial)
50.0 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
53 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
17.8 s
First page out (black&white, letter, ready)
17.2 s
First page out (black&white, letter, sleep)
17.6 s
Media sizes supported (imperial)
Tray 1: letter, legal, executive, 8.5 x 13 in, 3 x 5 in, 4 x 6 in, 5 x 8 in, envelopes (No 10, Monarch); tray 2, optional tray 3: letter, legal, executive, 8.5 x 13 in, 4 x 6 in, 5 x 8 in, envelopes (No 10, Monarch)
Operating altitude (imperial)
9000 ft
Package weight (imperial)
58 lbs
Print speed (black, best quality, letter)
< 21
Print speed (color, best quality, letter)
< 21
Acoustic power emissions (ready)
31 dB
Acoustic pressure emissions bystander (ready)
Inaudible
Automatic paper sensor
No
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
1.937 kWh/Week
Package dimensions (WxDxH)
23.6 x 19.7 x 18.9" (600 x 500 x 479 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 11:37:35
Uk has collected 26 expert reviews for HP LaserJet Color CP2025n Printer Colour 600 x 600 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-21 11:37:19
Several manufacturers are introducing new colour laser printers for the small workgroup. HP's offering is the Color LaserJet CP2025n, designed to print at up to 20ppm and offering network connection as standard, though for internal duplex you need to pick...
70%
zdnet.co.uk
Updated:
2011-08-21 11:37:19
Although its black print speed could be quicker and it lacks USB-direct printing and wireless, HPs Color LaserJet CP2025n shines in output quality, while the software provides plenty of useful help.
Good Impressive print quality, Fast output for colour documents, High monthly duty cycle, Comprehensive driver features and warranty, Easy networking setup...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Although its black print speed could be quicker and it lacks USB-direct printing and wireless, HPs Color LaserJet CP2025n shines in output quality, while the software provides plenty of useful help...
73%
techadvisor.co.uk
Updated:
2011-08-21 11:37:28
The HP Color LaserJet CP2025n colour laser printer joins an increasingly crowded field of low-cost models for small and home offices. All of them have tradeoffs, but this model has fewer than most. And what it loses in style points, it makes up for i...
Bottom line If your budget restricts you to a lower-cost colour laser, the HP Color LaserJet CP2025n is one of the best choices currently available. While you lose some robustness, you get plenty of good print quality. Melissa Riofrio Lowest online price:...
80%
expertreviews.co.uk
Updated:
2011-08-21 11:37:35
HPs Color LaserJet CP2025 is compact, if not particularly lightweight. Like Epsons Aculaser C2800N, it has native PCL support, so doesnt have to rely on a host-based printer driver. If you connect the printer to your network, youll have access...
60%
Zdnet.com.au
Updated:
2011-11-04 16:35:16
The Hewlett-Packard Color LaserJet CP2025n is a pricey colour laser printer built with the small business owner or work group in mind. At AU$1049, the CP2025n can connect to multiple computers of a wired network, and the printer produces high-quality p...
Good Impressive print quality, Fast output for colour documents, High monthly duty cycle, Comprehensive driver features and warranty, Easy networking setup...
Bad Slow black printing, No autoduplexing, Cant print directly from USB thumb drive or digital camera, Lacks wireless connectivity...
Bottom line Although the HP CP2025n is rather slow to print black documents and is missing supplementary features, it shines in output quality, and the software holds your hand through a somewhat daunting learning curve. We recommend it to anyone hunting for a wo...
73%
alphr.com
Updated:
2012-02-26 01:10:34
HP's CP2025n is the cheapest and most attractive printer on test. lt's also the smallest, so would be ideal if space is an issue in your school. All the same, that small size doesn't necessarily mean it has little to offer. For a start, it's simple to in...
Bottom line Not the fastest device, but printing costs aren't bad and photo quality is outstanding...
83%
techadvisor.co.uk
Updated:
2015-06-25 06:18:08
Product Code: CB495A#ABU The HP LaserJet CP2025dn is a compact colour laser printer that prints double-sided documents and connects via USB 2.0 or over a network with its built-in 10/100 ethernet. The HP LaserJet CP2025dn is easy to set up, although...
Bottom line If youre looking for a reasonably priced, compact colour laser printer that prints high-quality documents at a fast clip, then the HP LaserJet CP2025dn deserves to be on your short list. If you plan on printing a high volume of colour documents, thou...
80%
pcauthority.com.au
Updated:
2015-06-25 06:18:08
HP’s latest Color Laserjet family aims to satisfy small workgroups and individual workers that want a budget-priced colour laser, without sacrificing speed and quality. The printers use HP’s new ColorSphere toner, which it claims can deliver realistic...
Bottom line Top colour speeds are only achievable in draft mode, but output quality is quite remarkable...
83%
goodgearguide.com.au
Updated:
2015-06-25 06:18:08
HPs Colour LaserJet CP2025dn is a mid-range printer with a small stature and fast print speeds. Photos wont dry properly when printed on glossy media, but for matte in-house marketing materials the printer is a viable choice. It is roughly the same size as a low-end mono laser printer such as the Laser Shot LBP 3100B, but considering its relatively small stature the Colour LaserJet CP2025dn is surprisingly heavy and may require two people to move. At $130 above the standard configuration, the...
Good ImageREt 3600 half-toning technology, USB and Ethernet connectivity, small size, decent print speeds, USB-based administration interface...
Bad Reds aren’t accurate, banding issues, can’t print reliably on glossy material, LCD panel won’t display IP address...
Bottom line There are a number of good and bad points about HP’s Colour LaserJet CP2025dn. It isn’t the best colour printer around but it can produce professional-looking documents...
65%
alphr.com
Updated:
2015-06-25 06:18:08
HP's latest Color LaserJet family aims to satisfy small workgroups and individual workers that want a budget priced colour laser but don't want to sacrifice speed and quality in their search for value. The printers use HP's new ColorSphere toner which...
Bottom line Top colour speeds are only achievable in draft mode but output quality for the CP2025dn is quite remarkable and running costs are below average...
83%
toptenreviews.com
Updated:
2011-08-21 11:37:12
The HP Color LaserJet CP2025n is a laser printer that is easy to use and offers high-quality printouts. There are no advanced features available on the CP2025n, which makes this laser printer much more user friendly. It is a larger device, which makes...
Bottom line Despite its large size and lack of features, it is a basic printer that's ideal for a home environment...
63%
infoworld.com
Updated:
2011-08-21 11:37:15
If your budget restricts you to a lower-cost color laser, HP's Color LaserJet CP2025n is one of the best choices currently available. While you lose some robustness, you get plenty of good print quality.
60%
techworld.com
Updated:
2011-08-21 11:37:28
The squat, round-cornered HP Color LaserJet CP2025n offered middling speed but impressive print quality in our tests. HP carefully claims an engine speed of "up to 21ppm" (pages per minute).The HP Color LaserJet CP2025n comes reasonably close, hitting...
Bottom line If your budget restricts you to a lower-cost colour laser, the HP Color LaserJet CP2025n is one of the best choices currently available. While you lose some robustness, you get plenty of good print quality...
0%
pcworld.com_techhive.com
Updated:
2011-08-21 11:37:33
HPs Color LaserJet CP2025n color laser printer joins an increasingly crowded field of low-cost models for small and home offices. All of them have tradeoffs, but this model has fewer than most. And what it loses in style points, it makes up for in res...
Good Inexpensive; very good print quality, Competent speeds...
Bad No weekend support, Some pieces rattle and feel cheap...
81%
about.com
Updated:
2015-06-25 06:18:08
HP is offering a new color laser printer that's under $500, a very competitive price for a color laser printer. It comes with built-in network support (wired) as well as duplex printing, and reviews note that its print speeds are extraordi...
0%
techworld.com
Updated:
2015-06-25 06:18:08
The HP LaserJet CP2025dn is easy to set up, although it weighs nearly 23kg - you may need some help lifting it. The four small printer cartridges come preinstalled. You simply remove some protective tape from each cartridge before plugging in the prin...
Bottom line If you're looking for a reasonably priced, compact colour laser printer that prints high-quality documents at a fast clip, then the HP LaserJet CP2025dn deserves to be on your short list. If you plan on printing a high volume of colour documents, thou...
0%
macworld.com
Updated:
2015-06-25 06:18:08
by James Galbraith, Macworld.com The HP LaserJet CP2025dn is a sub-$500 compact color laser printer that prints double-sided documents and connects via USB 2.0 or over a network with its built-in 10/100 Ethernet. Product:HP Color LaserJet CP2025dnRatin...
Good Easy setup; 10/100 Ethernet; duplex printing; superior text quality; speedy.
Bad Low-capacity toner cartridges; high cost per page.
Bottom line If you’re looking for a reasonably priced, compact color laser printer that prints high-quality documents at a fast clip, then the HP CP2025dn deserves to be on your short list. If you plan on printing a high volume of color documents, though, you&r...
80%
computershopper.com
Updated:
2015-06-25 06:18:08
HP’s Color LaserJet CP2025dn is a wolf in sheep’s clothing. Masquerading inside its nicely designed, well-built body is what amounts to a small printing press, replete with professional graphic-arts capabilities such as halftoning, trapping...
Good Graphic-arts capability; automatic duplexing; superior design and build; exceptional text quality...
Bad High cost-per-page for color; no scanning capability; no Wi-Fi interface; relatively low monthly duty cycle...
Bottom line This veritable desktop printing press provides versatile, high-quality output (in low volumes) for small businesses...
89%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)