location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 50PG4000 TV 50" Full HD Black 1500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PG4000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PG4000
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:59:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 50PG4000 TV 50" Full HD Black 1500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50" Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - 1500 cd/m²
  • - NTSC M
  • - VESA mounting
  • - 570 W
Long product name LG 50PG4000 TV 50" Full HD Black 1500 cd/m² :
The short editorial description of LG 50PG4000 TV 50" Full HD Black 1500 cd/m²

50PG4000 50" HD Ready Plasma TV with built in Digital Freeview, 100Hz, Dual XD Engine and 3 x HDMI
More>>>
LG 50PG4000 TV 50" Full HD Black 1500 cd/m²:
The official marketing text of LG 50PG4000 TV 50" Full HD Black 1500 cd/m² as supplied by the manufacturer

Dual XD Engine
Realizing optimal quality for all images

100Hz + Response time 0.001ms
Flicker-free & Blur-free with no eye stress

Realizing 100Hz effect of 'Moving Picture Resolution' PG4000 not only plays high-speed moving images clear as a still-cut, but also prevents optical fatigue. With astonishing response speed of 0.001ms, it can display high quality images even in fast moving images such as sports, action movies and video games. It makes dynamic scenes more realistic and movements more natural.

HDMI 1.3 Deep Color / 3xHDMI
HDMI 1.3 supports 30-bit, 36-bit and 48-bit (RGB or YCbCr) colour depths. Previous versions of the HDMI specification only supported 24-bit colour depth.
• Eliminates on-screen colour banding, for smooth tonal transitions and subtle gradations between colours
• Enables increased contrast ratio
• Can represent many times more shades of gray between black and white. At 30-bit pixel depth, four times more shades of gray would be the minimum, and the typical improvement would be eight times or more.

Vivid Picture Quality
• HD Ready 1080p 50”
• 100Hz
• Dual XD Engine
• AV Mode
• 30,000 :1

Playability
• SIMPLINK with 3 HDMI
• 1080p Input Ready for Blu-ray & HD-DVD

Dynamic & Deep Sound
• Invisible Speaker & Clear Voice
• Dolby Digital & Surround Max

Luxurious Design
• Full Glossy Finish
• Swivel Stand

Short summary description LG 50PG4000 TV 50" Full HD Black 1500 cd/m²:
This short summary of the LG 50PG4000 TV 50" Full HD Black 1500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 50PG4000, 50", 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description LG 50PG4000 TV 50" Full HD Black 1500 cd/m²:
This is an auto-generated long summary of LG 50PG4000 TV 50" Full HD Black 1500 cd/m² based on the first three specs of the first five spec groups.

LG 50PG4000. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
50"
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1500 cd/m²
Comb filter
3D
Display resolution *
1920 x 1080 pixels
TV tuner
Analog signal format system *
NTSC M
Audio
RMS rated power *
20 W
Audio system
SRS TruSurround XT
Design
Product color *
Black
VESA mounting *
Yes
Mounting interface
AP-WX60, AW-50PG60M
Performance
Teletext function
Yes
Teletext
1000 pages
Performance
Video formats supported
MPEG2
Noise reduction *
Yes
Child lock
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Audio (L/R) in
1
RS-232 ports
1
SCART ports quantity
2
RF ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
3
Power
Power consumption (typical) *
570 W
Power consumption (standby) *
1 W
Certificates
Certification
RoHS, UL
Other features
Built-in speaker(s)
Yes
Power requirements
100~240V / 50/60Hz
DVB
T