location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Quantum LTO-6 HH Storage drive Tape Cartridge 2.5 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Quantum Check ‘Quantum’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-6 HH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC-L63CN-AR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Quantum: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Quantum LTO-6 HH Storage drive Tape Cartridge 2.5 TB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - Data storage type: LTO 2.5:1
  • - Native capacity: 2.5 TB Compressed capacity: 6.25 TB
  • - Mean time between failures (MTBF): 250000 h
  • - 23.8 W
Long product name Quantum LTO-6 HH Storage drive Tape Cartridge 2.5 TB :
The short editorial description of Quantum LTO-6 HH Storage drive Tape Cartridge 2.5 TB

LTO-6 HH, Single, 1U Rackmount, 6GB/s SAS, Black
More>>>
Short summary description Quantum LTO-6 HH Storage drive Tape Cartridge 2.5 TB:
This short summary of the Quantum LTO-6 HH Storage drive Tape Cartridge 2.5 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Quantum LTO-6 HH, Storage drive, Tape Cartridge, 2.5:1, LTO, 250000 h, 256-bit AES

Long summary description Quantum LTO-6 HH Storage drive Tape Cartridge 2.5 TB:
This is an auto-generated long summary of Quantum LTO-6 HH Storage drive Tape Cartridge 2.5 TB based on the first three specs of the first five spec groups.

Quantum LTO-6 HH. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2.5:1. Native capacity: 2.5 TB, Compressed capacity: 6.25 TB, Drive device, buffer size: 512 MB. Drive device, transfer rate: 600 MB/s, Sustained data transfer rate (compressed): 400 MB/s, Sustained data transfer rate (native): 160 MB/s. Power consumption (typical): 23.8 W, Power consumption (standby): 3.8 W. Product color: Black

Country Distributor
United Kingdom 1 distributor(s)