Cisco logo

Cisco 1905 wired router Gigabit Ethernet Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33367
Info modified on:
14 Mar 2024, 18:46:06
Long product name Cisco 1905 wired router Gigabit Ethernet Black:

Integrated Services Router, Gigabit Ethernet, 2 x RJ-45, 1RU

Short summary description Cisco 1905 wired router Gigabit Ethernet Black:

Cisco 1905, Ethernet WAN, Gigabit Ethernet, Black

Long summary description Cisco 1905 wired router Gigabit Ethernet Black:

Cisco 1905. Networking standards: IEEE 802.1ag, IEEE 802.3, IEEE 802.3af, IEEE 802.3ah, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Flash memory: 256 MB, Internal memory: 256 MB, Safety: UL 60950-1, CAN/CSA C22.2 No. 60950-1, EN 60950-1, AS/NZS 60950-1, IEC 60950-1. Product color: Black, Rack capacity: 1U. Power consumption (typical): 25 W, Power source type: AC, AC input voltage: 100 - 240 V. Width: 13.5" (342.9 mm), Depth: 11.5" (292.1 mm), Height: 1.75" (44.5 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.