location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic PT-DW640ES data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-DW640ES
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-DW640ES
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 16:43:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic PT-DW640ES data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large venue projector White
  • - DLP 6000 ANSI lumens
  • - Lamp
  • - WXGA (1280x800) 16:10 2000:1
  • - Screen size compatibility: 50 - 600"
  • - Ethernet LAN
  • - AC 690 W
Long product name Panasonic PT-DW640ES data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) White :
The short editorial description of Panasonic PT-DW640ES data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) White

PT-DW640ES - DLP, 1280 x 800, 280 W UHM, 6000 lm, 2000:1, HDMI, LAN,
More>>>
Short summary description Panasonic PT-DW640ES data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the Panasonic PT-DW640ES data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic PT-DW640ES, 6000 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 16:10, 50 - 600"

Long summary description Panasonic PT-DW640ES data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of Panasonic PT-DW640ES data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

Panasonic PT-DW640ES. Projector brightness: 6000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Lamp type: UHM, Lamp power: 280 W. Focal length range: 25.6 - 33.8 mm, Aperture range (F-F): 1.7 - 2, Throw ratio: 1.8 - 2.1:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM. Serial interface type: RS-232