location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis P1357 Box Indoor & outdoor 2592 x 1944 pixels Desk/Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1357
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0526-041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331021001985
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Axis P1357 Box Indoor & outdoor 2592 x 1944 pixels Desk/Wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor & outdoor
  • - CMOS 1/3.2" 5 MP 2592 x 1944 pixels
  • - Wired & Wireless Ethernet LAN
  • - IR
  • - Box Desk/Wall
  • - White
  • - 6.83 lbs (3.1 kg)
Guarantee: 3 Years
Long product name Axis P1357 Box Indoor & outdoor 2592 x 1944 pixels Desk/Wall :
The short editorial description of Axis P1357 Box Indoor & outdoor 2592 x 1944 pixels Desk/Wall

P1357, Superb video quality in HDTV and 5 megapixel, P-Iris control, Multiple H.264 video streams, Digital PTZ and multi-view streaming
More>>>
Short summary description Axis P1357 Box Indoor & outdoor 2592 x 1944 pixels Desk/Wall:
This short summary of the Axis P1357 Box Indoor & outdoor 2592 x 1944 pixels Desk/Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Axis P1357, Indoor & outdoor, Wired & Wireless, Desk/Wall, White, Box, 0.2 lx

Long summary description Axis P1357 Box Indoor & outdoor 2592 x 1944 pixels Desk/Wall:
This is an auto-generated long summary of Axis P1357 Box Indoor & outdoor 2592 x 1944 pixels Desk/Wall based on the first three specs of the first five spec groups.

Axis P1357. Placement supported: Indoor & outdoor, Connectivity technology: Wired & Wireless. Mounting type: Desk/Wall, Product color: White, Form factor: Box. Minimum illumination: 0.2 lx, Lens viewing angle, horizontal: 92°, Lens viewing angle, vertical: 32°. Sensor type: CMOS, Optical sensor size: 1/3.2". Focal length range: 2.8 - 8 mm

Country Distributor
Deutschland 1 distributor(s)